Microchip Technology, Inc. RF Transceiver ICs PIC32CX1012BZ24032-E/S8B

Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-PIC32CX1012BZ24032-E/S8B-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-PIC32CX1012BZ24032-E/S8B-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52833-QDAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details