STMicroelectronics, Inc. RF Transceiver ICs SN260Q

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SN260Q-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
SN260Q-ND
RF Transceiver ICs SN260Q-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SN260Q-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Bias Current 28 to 36 mA
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS139LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - SI4721-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Transceiver
Technology FM Radio
Operating Frequency 76 to 108 MHz
View Details
2 suppliers