Microchip Technology, Inc. RF Transceiver ICs PIC32CX5109BZ31032-V/RTB

Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 32VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-PIC32CX5109BZ31032-V/RTB-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 32VQFN

IC RF TXRX+MCU 802.15.4 32VQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-PIC32CX5109BZ31032-V/RTB-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-SI32280-A-FMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details