STMicroelectronics, Inc. RF Transceiver ICs STM32WL33CCV7ATR

Description
IC RF TXRX+MCU 802.15.4 48VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 48VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL33CCV7ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL33CCV7ATR-ND
RF Transceiver ICs 497-STM32WL33CCV7ATR-ND
IC RF TXRX+MCU 802.15.4 48VFQFPN

IC RF TXRX+MCU 802.15.4 48VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL33CCV7ATR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 159 to 185 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32BPC-G - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Amplifiers - SE2605L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology WLAN
Supply Voltage Other; 5V
Package Type 16-VFQFN Exposed Pad
View Details