STMicroelectronics, Inc. RF Transceiver ICs STM32WBA55HGF7TR

Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet
Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA55HGF7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA55HGF7TR-ND
RF Transceiver ICs 497-STM32WBA55HGF7TR-ND
STM32WB BLE 2.4GHZ

STM32WB BLE 2.4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA55HGF7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-CFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 100316QCX - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4730-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details