SMD IC ESP32-C6, RISC-V SINGLE-C
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 1904-ESP32-C6CT-ND | ESP32-C6 |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx Only |
| Technology | Bluetooth; ZigBee | Bluetooth v5.0, Thread, Zigbee® |
| Interface | USB; IrDA | |
| Operating Frequency | 2412 to 2484 MHz | |
| Data Rate | 250 kbps | 250 kbps |