STMicroelectronics, Inc. RF Transceiver ICs STM32WB55CEU6

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-18490-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-18490-ND
RF Transceiver ICs 497-18490-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 48-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - STM32WB55CEU6 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WB55CEU6
RF Transceiver ICs STM32WB55CEU6
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-18490-ND STM32WB55CEU6
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.3, Thread, Zigbee®
Interface USB; USART
Operating Frequency 2405 to 2480 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYRF7936-40LTXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54AC86/SDA-R - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4622-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details