STMicroelectronics, Inc. RF Transceiver ICs STM32W108HBU64TR

Description
IC RF TXRX+MCU BLE 40VFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 40VFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-11414-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-11414-2-ND
RF Transceiver ICs 497-11414-2-ND
IC RF TXRX+MCU BLE 40VFQFPN

IC RF TXRX+MCU BLE 40VFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-11414-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Bias Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ACQ244W-QML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details