STMicroelectronics, Inc. RF Transceiver ICs STM32W108CCU74TR

Description
IC RF TXRX+MCU BLE 48UFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STM32W108CCU74TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
STM32W108CCU74TR-ND
RF Transceiver ICs STM32W108CCU74TR-ND
IC RF TXRX+MCU BLE 48UFQFPN

IC RF TXRX+MCU BLE 48UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STM32W108CCU74TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Bias Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52820-QDAA-D-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4767-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details