NXP Semiconductors RF Transceiver ICs MC13202FCR2

Description
IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13202FCR2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC13202FCR2TR-ND
RF Transceiver ICs MC13202FCR2TR-ND
IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx Only 802.15.4, General ISM > 1GHz Zigbee® 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - MC13202FCR2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MC13202FCR2
RF Transceiver ICs MC13202FCR2
IC RF TXRX 802.15.4 32VFQFN

IC RF TXRX 802.15.4 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MC13202FCR2TR-ND MC13202FCR2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx Only
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 37 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54L10-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
CC2592 2.4 GHz Range Extender - CC2592RGVR - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 2400 MHz
View Details
4 suppliers
Telecom - SI32287-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details