STMicroelectronics, Inc. RF Transceiver ICs STM32WL33K8V6

Description
VFQFPN 5X5X1.0 32L PITCH 0.5
Request a Quote Datasheet
Description
VFQFPN 5X5X1.0 32L PITCH 0.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL33K8V6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL33K8V6-ND
RF Transceiver ICs 497-STM32WL33K8V6-ND
VFQFPN 5X5X1.0 32L PITCH 0.5

VFQFPN 5X5X1.0 32L PITCH 0.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL33K8V6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 413 to 958 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100114FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Amplifiers - SE5023L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11ac/n
Supply Voltage Other; 3V ~ 5.5V
Package Type 20-VFQFN Exposed Pad
View Details
RI-R6C-001A RI-R6C-001A - RI-R6C-001A-03 - Texas Instruments
Specs
Supply Voltage Other; 3.3 to 5
Operating Frequency 13.56 MHz
Bias Current 70 mA
View Details
4 suppliers