NXP Semiconductors RF Transceiver ICs MC13224V

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 145-TFLGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 145-TFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13224V-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC13224V-ND
RF Transceiver ICs MC13224V-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 145-TFLGA

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 145-TFLGA

Buy Now Datasheet
RF Transceiver ICs - MC13224V - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MC13224V
RF Transceiver ICs MC13224V
IC RF TXRX+MCU 802.15.4 145TFLGA

IC RF TXRX+MCU 802.15.4 145TFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number MC13224V-ND MC13224V
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Operating Frequency 2400 MHz
Data Rate 250 kbps 250 kbps
Bias Current 22 to 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52820-QDAA-D-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4682-A10-GDR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details