STMicroelectronics, Inc. RF Transceiver ICs STM32WL33K8V7

Description
VFQFPN 5X5X1.0 32L PITCH 0.5
Request a Quote Datasheet
Description
VFQFPN 5X5X1.0 32L PITCH 0.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL33K8V7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL33K8V7-ND
RF Transceiver ICs 497-STM32WL33K8V7-ND
VFQFPN 5X5X1.0 32L PITCH 0.5

VFQFPN 5X5X1.0 32L PITCH 0.5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WL33K8V7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Interface USART
Operating Frequency 413 to 958 MHz
Data Rate 600 kbps
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
Telecom - CYP15G0402DXB-BGXC-ND - DigiKey
Infineon Technologies AG
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 256-BGA Exposed Pad
Pins 256 #
View Details
RF Receivers - SI4762-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details