NXP Semiconductors RF Transceiver ICs MCXW716CMFPAT

Description
IC MCU
Request a Quote Datasheet
Description
IC MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 568-MCXW716CMFPAT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-MCXW716CMFPAT-ND
RF Transceiver ICs 568-MCXW716CMFPAT-ND
IC MCU

IC MCU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-MCXW716CMFPAT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 2000 kbps
Bias Current 3.69 to 10.01 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4763-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Misc ICs and Modules - LMX2595RHAR - ODG (Origin Data Global)
Specs
Technology General Purpose
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details