Espressif Systems RF Transceiver ICs ESP32-U4WDH

Description
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-ESP32-U4WDHCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-U4WDHCT-ND
RF Transceiver ICs 1904-ESP32-U4WDHCT-ND
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-U4WDHTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-U4WDHTR-ND
RF Transceiver ICs 1904-ESP32-U4WDHTR-ND
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-U4WDHDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-U4WDHDKR-ND
RF Transceiver ICs 1904-ESP32-U4WDHDKR-ND
IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

IC RF TxRx + MCU Bluetooth, WiFi 2.4GHz 48-QFN

Buy Now Datasheet
RF Transceiver ICs - ESP32-U4WDH - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP32-U4WDH
RF Transceiver ICs ESP32-U4WDH
WIFI BT COMBO 4MB FLASH QFN48

WIFI BT COMBO 4MB FLASH QFN48

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1904-ESP32-U4WDHCT-ND ESP32-U4WDH
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-CEAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details