INVENTEK SYSTEMS LLC RF Receivers ISM480F1-C4.1

Description
SiRFstarIV™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1475-1001-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1475-1001-ND
RF Receivers 1475-1001-ND
SiRFstarIV™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module

SiRFstarIV™ RF Receiver GPS 1575.42MHz -162dBm PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1475-1001-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74ALVC164245DGGR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 2.3V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details