ESP32-C3FH4X IS AN LOW-POWER AND
ESP32-C3FH4X IS AN LOW-POWER AND
ESP32-C3FH4X IS AN LOW-POWER AND
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 1965-ESP32-C3FH4XTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Data Rate | 150000 kbps |
| Bias Current | 84 to 87 mA |