Telit RF Receivers JN3-B3A3-LR

Description
- RF Receiver GPS 1575.42MHz -163dBm 9.6kbps Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1575.42MHz -163dBm 9.6kbps Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 943-1016-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
943-1016-2-ND
RF Receivers 943-1016-2-ND
- RF Receiver GPS 1575.42MHz -163dBm 9.6kbps Module

- RF Receiver GPS 1575.42MHz -163dBm 9.6kbps Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 943-1016-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Data Rate 9.6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4752-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details