Espressif Systems RF Transceiver ICs ESP32-S3FH4R2

Description
IC RF TXRX+MCU BLE 56QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 56QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1965-ESP32-S3FH4R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP32-S3FH4R2TR-ND
RF Transceiver ICs 1965-ESP32-S3FH4R2TR-ND
IC RF TXRX+MCU BLE 56QFN

IC RF TXRX+MCU BLE 56QFN

Buy Now Datasheet
RF Transceiver ICs - 1965-ESP32-S3FH4R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP32-S3FH4R2CT-ND
RF Transceiver ICs 1965-ESP32-S3FH4R2CT-ND
IC RF TXRX+MCU BLE 56QFN

IC RF TXRX+MCU BLE 56QFN

Buy Now Datasheet
RF Transceiver ICs - 1965-ESP32-S3FH4R2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP32-S3FH4R2DKR-ND
RF Transceiver ICs 1965-ESP32-S3FH4R2DKR-ND
IC RF TXRX+MCU BLE 56QFN

IC RF TXRX+MCU BLE 56QFN

Buy Now Datasheet
IoT/Communication Modules >> WiFi Modules - ESP32-S3FH4R2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> WiFi Modules
ESP32-S3FH4R2
IoT/Communication Modules >> WiFi Modules ESP32-S3FH4R2
21dBm LX7芯片 2.4GHz QFN-56(7x7) WiFi Modules ROHS

21dBm LX7芯片 2.4GHz QFN-56(7x7) WiFi Modules ROHS

Supplier's Site Datasheet
RF Transceiver Modules and Modems - ESP32-S3FH4R2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
ESP32-S3FH4R2
RF Transceiver Modules and Modems ESP32-S3FH4R2
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 1965-ESP32-S3FH4R2TR-ND ESP32-S3FH4R2 ESP32-S3FH4R2
Product Name RF Transceiver ICs IoT/Communication Modules >> WiFi Modules RF Transceiver Modules and Modems
Device Type Transceiver Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth v5.0
Interface USB; IrDA
Operating Frequency 2400 MHz 2400 MHz
Data Rate 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Switches - AS169-73LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; 802.11b/g Bluetooth
Supply Voltage Other; 3V
Operating Frequency 0.3000 to 2500 MHz
View Details
2 suppliers