Microchip Technology, Inc. RF Transceiver ICs IS1870SF-102

Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
Request a Quote Datasheet
Description
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 150-IS1870SF-102CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
150-IS1870SF-102CT-ND
RF Transceiver ICs 150-IS1870SF-102CT-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver ICs - 150-IS1870SF-102TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
150-IS1870SF-102TR-ND
RF Transceiver ICs 150-IS1870SF-102TR-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz PCB Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 150-IS1870SF-102CT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2402 to 2480 MHz
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Receivers - 863-SI47920A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details