Espressif Systems RF Transceiver ICs ESP8266EX

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-1001-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1001-1-ND
RF Transceiver ICs 1904-1001-1-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1904-1001-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1001-2-ND
RF Transceiver ICs 1904-1001-2-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1904-1001-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1001-6-ND
RF Transceiver ICs 1904-1001-6-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ESP8266EX - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP8266EX
RF Transceiver ICs ESP8266EX
IC RF TXRX+MCU WIFI 32VFQFN

IC RF TXRX+MCU WIFI 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1904-1001-1-ND ESP8266EX
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n
Operating Frequency 2400 MHz
Data Rate 54000 kbps 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF and Wireless - RF Switches - BGS12SL6E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Modems - ICs and Modules - SI2435-D-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details