IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
SENSOR PROXIMITY MISC
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 296-53137-1-ND | IWR1443FQAGABLR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Operating Frequency | 76000 to 81000 MHz | |
| Data Rate | 900000 kbps | 900000 kbps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |