Espressif Systems RF Transceiver ICs ESP32-S0WD

Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-1006-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1006-2-ND
RF Transceiver ICs 1904-1006-2-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ESP32-S0WD - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP32-S0WD
RF Transceiver ICs ESP32-S0WD
SMD IC ESP32-S0WD, SINGLE CORE M

SMD IC ESP32-S0WD, SINGLE CORE M

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1904-1006-2-ND ESP32-S0WD
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth 4.2
Features RoHS
Supply Voltage 3.3V Other; 3.3V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20707UA1KFFB4GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
RF Receivers - SI4622-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 54F138FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details