INVENTEK SYSTEMS LLC RF Receivers ISM420R1-C33-TR

Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm U.FL Module
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm U.FL Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1475-1056-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1475-1056-2-ND
RF Receivers 1475-1056-2-ND
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm U.FL Module

SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm U.FL Module

Buy Now Datasheet
Sheung Wan, Hong Kong
GPS Modules
ISM420R1-C33-TR
GPS Modules ISM420R1-C33-TR
GPS Modules SiRFstar IV SIP GPS Receiver Module (ROM Version) Size 9.5mm x 10.5mm x 2.4mm

GPS Modules SiRFstar IV SIP GPS Receiver Module (ROM Version) Size 9.5mm x 10.5mm x 2.4mm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1475-1056-2-ND ISM420R1-C33-TR
Product Name RF Receivers GPS Modules
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Receivers & Transceivers - 74AVC2T45DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 1.2V~3.6V
Data Rate 500000 kbps
View Details
RF Receivers - SI4766-A42-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54F544DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details