IC RF TXRX+MCU BLE 24QFN
IC RF TXRX+MCU BLE 24QFN
IC RF TXRX+MCU BLE 24QFN
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 1904-ESP8684H4XTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh |
| Operating Frequency | 2402 to 2484 MHz |
| Data Rate | 72200 kbps |