Texas Instruments High-Performance Analog RF Transceiver ICs IWR6843ARQGALPR

Description
IC RF TxRx + MCU 60GHz ~ 64GHz 180-VFBGA, FCBGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 60GHz ~ 64GHz 180-VFBGA, FCBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-IWR6843ARQGALPRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-IWR6843ARQGALPRTR-ND
RF Transceiver ICs 296-IWR6843ARQGALPRTR-ND
IC RF TxRx + MCU 60GHz ~ 64GHz 180-VFBGA, FCBGA Exposed Pad

IC RF TxRx + MCU 60GHz ~ 64GHz 180-VFBGA, FCBGA Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-IWR6843ARQGALPRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-IWR6843ARQGALPRCT-ND
RF Transceiver ICs 296-IWR6843ARQGALPRCT-ND
IC RF TXRX+MCU 180FCBGA

IC RF TXRX+MCU 180FCBGA

Buy Now Datasheet
RF Transceiver ICs - 296-IWR6843ARQGALPRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-IWR6843ARQGALPRDKR-ND
RF Transceiver ICs 296-IWR6843ARQGALPRDKR-ND
IC RF TXRX+MCU 180FCBGA

IC RF TXRX+MCU 180FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-IWR6843ARQGALPRTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 60000 to 64000 MHz
Data Rate 900000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-1CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 10161FC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Receivers - SI4709-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers