Texas Instruments High-Performance Analog RF Transceiver ICs IWR1443FQAGABL

Description
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-52219-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-52219-ND
RF Transceiver ICs 296-52219-ND
IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA

IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA

Buy Now Datasheet
RF Transceiver ICs - IWR1443FQAGABL - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
IWR1443FQAGABL
RF Transceiver ICs IWR1443FQAGABL
IC RF TXRX+MCU 161LFBGA

IC RF TXRX+MCU 161LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 296-52219-ND IWR1443FQAGABL
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Operating Frequency 76000 to 81000 MHz
Data Rate 900000 kbps 900000 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32171-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details