H&D Wireless AB RF Transceiver ICs HDG104-DN-2

Description
IC RF TxRx + MCU WiFi 802.11b/g 2.4GHz 44-LQFN Exposed Pad Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g 2.4GHz 44-LQFN Exposed Pad Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - HDG104-DN-2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
HDG104-DN-2TR-ND
RF Transceiver ICs HDG104-DN-2TR-ND
IC RF TxRx + MCU WiFi 802.11b/g 2.4GHz 44-LQFN Exposed Pad Module

IC RF TxRx + MCU WiFi 802.11b/g 2.4GHz 44-LQFN Exposed Pad Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number HDG104-DN-2TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW20733A3KFB1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
Interface - Drivers, Receivers, Transceivers - 5446AW/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details