H&D Wireless AB RF Transceiver ICs HDG200-DN-3

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 44-TQFN Exposed Pad Module
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 44-TQFN Exposed Pad Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - HDG200-DN-3-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
HDG200-DN-3-ND
RF Transceiver ICs HDG200-DN-3-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 44-TQFN Exposed Pad Module

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 44-TQFN Exposed Pad Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number HDG200-DN-3-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details