Renesas Electronics Corporation RF Receivers F6123AVGI

Description
- RF Receiver 14.4GHz ~ 17.3GHz 63-FCCSP (4.6x3.8)
Request a Quote Datasheet
Description
- RF Receiver 14.4GHz ~ 17.3GHz 63-FCCSP (4.6x3.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 800-F6123AVGI-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
800-F6123AVGI-ND
RF Receivers 800-F6123AVGI-ND
- RF Receiver 14.4GHz ~ 17.3GHz 63-FCCSP (4.6x3.8)

- RF Receiver 14.4GHz ~ 17.3GHz 63-FCCSP (4.6x3.8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 800-F6123AVGI-ND
Product Name RF Receivers
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 34P3402AGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Telecom - SI32171-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details