Taiyo Yuden Co., Ltd. RF Receivers GYSFFMAXB

Description
- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 587-3378-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
587-3378-2-ND
RF Receivers 587-3378-2-ND
- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module

- RF Receiver GPS 1575.42MHz PCB, Surface Mount Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 587-3378-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 863-SI47901A2GE2GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
RF Transceiver ICs - 2312-QPG6105SRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - ADC31RF80IRMPT - Lingto Electronic Limited
Specs
Device Type Transceiver
Data Rate 3.00E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details