EM Microelectronic - US, Inc. RF Transceiver ICs EM9305BS105LF28B

Description
BLUETOOTH LE IC, QFN PACKAGE
Request a Quote Datasheet
Description
BLUETOOTH LE IC, QFN PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2651-EM9305BS105LF28BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2651-EM9305BS105LF28BTR-ND
RF Transceiver ICs 2651-EM9305BS105LF28BTR-ND
BLUETOOTH LE IC, QFN PACKAGE

BLUETOOTH LE IC, QFN PACKAGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2651-EM9305BS105LF28BTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51802-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 54126DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4762-A20-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details