INVENTEK SYSTEMS LLC RF Receivers ISM480F1-C4.3

Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module
Request a Quote Datasheet
Description
SiRFstarIV™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1475-1026-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1475-1026-ND
RF Receivers 1475-1026-ND
SiRFstarIV™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module

SiRFstarIV™ RF Receiver GPS 1.575GHz -162dBm On-Board, Chip Module

Buy Now Datasheet
Sheung Wan, Hong Kong
GPS Modules
ISM480F1-C4.3
GPS Modules ISM480F1-C4.3
GPS Modules SiRFstar IV SIP GPS Receiver Module (Flash Version) with integrated 15x15x4 mm ceramic patch antenna

GPS Modules SiRFstar IV SIP GPS Receiver Module (Flash Version) with integrated 15x15x4 mm ceramic patch antenna

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1475-1026-ND ISM480F1-C4.3
Product Name RF Receivers GPS Modules
Device Type Receiver
Technology GPS
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
Interface - Drivers, Receivers, Transceivers - 54F544DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers