Espressif Systems RF Transceiver ICs ESP32-C5HR8

Description
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"
Request a Quote Datasheet
Description
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-ESP32-C5HR8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HR8CT-ND
RF Transceiver ICs 1904-ESP32-C5HR8CT-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-C5HR8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HR8DKR-ND
RF Transceiver ICs 1904-ESP32-C5HR8DKR-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-C5HR8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HR8TR-ND
RF Transceiver ICs 1904-ESP32-C5HR8TR-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1904-ESP32-C5HR8CT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Data Rate 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM20737LT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF52811-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transmitters - SI4710-B30-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Device Type Transmitter
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details