Espressif Systems RF Transceiver ICs ESP32-S3R2

Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-ESP32-S3R2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-S3R2-ND
RF Transceiver ICs 1904-ESP32-S3R2-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ESP32-S3R2 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP32-S3R2
RF Transceiver ICs ESP32-S3R2
SMD IC ESP32-S3R2, DUAL-CORE MCU

SMD IC ESP32-S3R2, DUAL-CORE MCU

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1904-ESP32-S3R2-ND ESP32-S3R2
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth v5.0
Interface USB
Supply Voltage 3.3V Other; 3.3V
Operating Frequency 2412 to 2484 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54AC374/BRA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details