Renesas Electronics Corporation RF Receivers F6121SAVGI

Description
F6121S KU DUAL-BEAM RX BEAMFORME
Request a Quote Datasheet
Description
F6121S KU DUAL-BEAM RX BEAMFORME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 800-F6121SAVGI-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
800-F6121SAVGI-ND
RF Receivers 800-F6121SAVGI-ND
F6121S KU DUAL-BEAM RX BEAMFORME

F6121S KU DUAL-BEAM RX BEAMFORME

Buy Now Datasheet
RF Receivers - F6121SAVGI - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
F6121SAVGI
RF Receivers F6121SAVGI
F6121S KU DUAL-BEAM RX BEAMFORME

F6121S KU DUAL-BEAM RX BEAMFORME

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 800-F6121SAVGI-ND F6121SAVGI
Product Name RF Receivers RF Receivers
Device Type Beamformers; Receiver
Operating Frequency 10700 to 12750 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10573-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Attenuators - AV102-12LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 1700 to 2000 MHz
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers