Telit RF Receivers JF2-B3A3-DR

Description
- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 943-1012-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
943-1012-2-ND
RF Receivers 943-1012-2-ND
- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module

- RF Receiver GPS 1.575GHz -163dBm On-Board, Trace Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 943-1012-2-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 1.8V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32284-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3210SRDKR-ND - DigiKey
Specs
Device Type Transceiver
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details