Espressif Systems RF Transceiver ICs ESP32-D0WDQ6

Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-1004-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1004-6-ND
RF Transceiver ICs 1904-1004-6-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1904-1004-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1004-2-ND
RF Transceiver ICs 1904-1004-2-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1904-1004-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-1004-1-ND
RF Transceiver ICs 1904-1004-1-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ESP32-D0WDQ6 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP32-D0WDQ6
RF Transceiver ICs ESP32-D0WDQ6
IC RF TXRX+MCU BLUETOOTH 48VFQFN

IC RF TXRX+MCU BLUETOOTH 48VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1904-1004-6-ND ESP32-D0WDQ6
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth 4.2
Features RoHS
Operating Frequency 2400 MHz
Data Rate 150000 kbps 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF Transceiver ICs - BCM20706UA1KFFB1GT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT825/QKA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4768-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details