H&D Wireless AB RF Transceiver ICs HDG204-DN-3

Description
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 44-TQFN Exposed Pad Module
Request a Quote Datasheet
Description
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 44-TQFN Exposed Pad Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - HDG204-DN-3-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
HDG204-DN-3-ND
RF Transceiver ICs HDG204-DN-3-ND
IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 44-TQFN Exposed Pad Module

IC RF TxRx Only WiFi 802.11b/g 2.4GHz ~ 2.5GHz 44-TQFN Exposed Pad Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number HDG204-DN-3-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Supply Voltage 3.3V
Operating Frequency 2400 to 2500 MHz
Data Rate 54000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 5446ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - CYRF9935-24LQXC-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details