Espressif Systems RF Transceiver ICs ESP32-C5HF4

Description
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"
Request a Quote Datasheet
Description
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-ESP32-C5HF4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HF4TR-ND
RF Transceiver ICs 1904-ESP32-C5HF4TR-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-C5HF4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HF4DKR-ND
RF Transceiver ICs 1904-ESP32-C5HF4DKR-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP32-C5HF4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP32-C5HF4CT-ND
RF Transceiver ICs 1904-ESP32-C5HF4CT-ND
"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

"""ESP32-C5-WROOM-1 AND ESP32-C5-W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1904-ESP32-C5HF4TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Data Rate 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Receivers - SI4704-D60-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 18.5 mA
View Details