Espressif Systems RF Transceiver ICs ESP8684H2X

Description
IC RF TXRX+MCU BLE 24QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 24QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1904-ESP8684H2XTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP8684H2XTR-ND
RF Transceiver ICs 1904-ESP8684H2XTR-ND
IC RF TXRX+MCU BLE 24QFN

IC RF TXRX+MCU BLE 24QFN

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP8684H2XCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP8684H2XCT-ND
RF Transceiver ICs 1904-ESP8684H2XCT-ND
IC RF TXRX+MCU BLE 24QFN

IC RF TXRX+MCU BLE 24QFN

Buy Now Datasheet
RF Transceiver ICs - 1904-ESP8684H2XDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1904-ESP8684H2XDKR-ND
RF Transceiver ICs 1904-ESP8684H2XDKR-ND
IC RF TXRX+MCU BLE 24QFN

IC RF TXRX+MCU BLE 24QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1904-ESP8684H2XTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2402 to 2484 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20730A1KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20B-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
RF Receivers - 336-5745-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details