Espressif Systems RF Transceiver ICs ESP8685H4

Description
IC RF TXRX+MCU BLE 28QFN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1965-ESP8685H4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP8685H4TR-ND
RF Transceiver ICs 1965-ESP8685H4TR-ND
IC RF TXRX+MCU BLE 28QFN

IC RF TXRX+MCU BLE 28QFN

Buy Now Datasheet
RF Transceiver ICs - 1965-ESP8685H4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP8685H4DKR-ND
RF Transceiver ICs 1965-ESP8685H4DKR-ND
IC RF TXRX+MCU BLE 28QFN

IC RF TXRX+MCU BLE 28QFN

Buy Now Datasheet
RF Transceiver ICs - 1965-ESP8685H4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP8685H4CT-ND
RF Transceiver ICs 1965-ESP8685H4CT-ND
IC RF TXRX+MCU BLE 28QFN

IC RF TXRX+MCU BLE 28QFN

Buy Now Datasheet
RF Transceiver ICs - ESP8685H4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ESP8685H4
RF Transceiver ICs ESP8685H4
SMD IC ESP8685H4, SINGLE-CORE MC

SMD IC ESP8685H4, SINGLE-CORE MC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 1965-ESP8685H4TR-ND ESP8685H4
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth v5.0
Interface USB
Features RoHS
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Switches - BGS18GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers
RF Switches - AS222-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers