Espressif Systems RF Transceiver ICs ESP32-S3

Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1965-ESP32-S3-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP32-S3-ND
RF Transceiver ICs 1965-ESP32-S3-ND
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 2.412GHz ~ 2.484GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1965-ESP32-S3-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Interface USB
Supply Voltage 3.3V
Operating Frequency 2412 to 2484 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
24.25 - 27.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0165 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4767-A42-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details