Espressif Systems RF Transceiver ICs ESP8685H2

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1965-ESP8685H2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP8685H2CT-ND
RF Transceiver ICs 1965-ESP8685H2CT-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 1965-ESP8685H2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1965-ESP8685H2TR-ND
RF Transceiver ICs 1965-ESP8685H2TR-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 28-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1965-ESP8685H2CT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Interface USB
Operating Frequency 2400 MHz
Data Rate 150000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - CYBL11473-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4731-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
2 suppliers