BLUETOOTH LE IC, QFN PACKAGE
BLUETOOTH LE IC, QFN PACKAGE
BLUETOOTH LE IC, QFN PACKAGE
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | 2651-EM9305BU106LF28BTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | Bluetooth |
| Interface | USB |
| Operating Frequency | 2400 MHz |
| Data Rate | 2000 kbps |