DigiKey Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
"CABLE FD 4.32-11.43MM 1/2"" NPT"
"Cable Gland 0.10"" ~ 0.26"" (2.5mm ~ 6.5mm) Nylon M12x1.5 Black"
"Cable Gland 0.11"" ~ 0.32"" (2.7mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 3/8"" NPT Black"
"Cable Gland 0.11"" ~ 0.32"" (2.7mm ~ 8.0mm) Polyamide (PA66), Nylon 6/6 PG9 Black"
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Black"
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Nylon PG7 Gray"
"Cable Gland 0.12"" ~ 0.25"" (3.0mm ~ 6.4mm) Polyamide (PA66), Nylon 6/6 PG7 Black"
"Cable Gland 0.12"" ~ 0.25"" (3.0mm ~ 6.4mm) Polyamide (PA66), Nylon 6/6 PG7 Gray"
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray"
"Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.14"" ~ 0.26"" (3.5mm ~ 6.5mm) Polyamide (PA), Nylon M12x1.5 Light Gray"
"Cable Gland 0.14"" ~ 0.26"" (3.5mm ~ 6.5mm) Polyamide (PA), Nylon PG7 Black"
"Cable Gland 0.14"" ~ 0.31"" (3.5mm ~ 8.0mm) Nylon M16x1.5 Black"
"Cable Gland 0.14"" ~ 0.61"" (3.5mm ~ 15.5mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Black"
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Nylon PG9 Gray"
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 PG13.5 Black"
"Cable Gland 0.17"" ~ 0.45"" (4.3mm ~ 11.4mm) Polyamide (PA66), Nylon 6/6 PG13.5 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Black"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Nylon PG11 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16 Gray"
"Cable Gland 0.20"" ~ 0.41"" (5.0mm ~ 10.5mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.41"" (5.0mm ~ 10.5mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
"Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Gland 0.21"" ~ 0.33"" (5.3mm ~ 8.5mm) Polyamide (PA66), Nylon 6/6 M20 Black"
"Cable Gland 0.22"" ~ 0.31"" (5.5mm ~ 8.0mm) Polyamide (PA), Nylon M16x1.5 Light Gray"
"Cable Gland 0.22"" ~ 0.31"" (5.5mm ~ 8.0mm) Polyamide (PA), Nylon PG9 Black"
"Cable Gland 0.23"" ~ 0.40"" (5.8mm ~ 10.2mm) Polyamide (PA66), Nylon 6/6 PG11 Black"
"Cable Gland 0.23"" ~ 0.40"" (5.8mm ~ 10.2mm) Polyamide (PA66), Nylon 6/6 PG11 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Black"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Nylon PG13.5 Gray"
"Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
"Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 M20 Black"
"Cable Gland 0.26"" ~ 0.55"" (6.5mm ~ 14.0mm) Polyamide (PA66), Nylon 6/6 PG16 Black"
"Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16 Silver"
"Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.27"" ~ 0.47"" (7.0mm ~ 12.0mm) Nylon M20x1.5 Black"
"Cable Gland 0.28"" ~ 0.39"" (7.0mm ~ 10.0mm) Polyamide (PA), Nylon PG11 Black"
"Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
"Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel 3/8"" NPT Silver"
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Nylon M20x1.5 Black"
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black"
"Cable Gland 0.31"" ~ 0.47"" (8.0mm ~ 12.0mm) Polyamide (PA), Nylon M20x1.5 Light Gray"
"Cable Gland 0.31"" ~ 0.47"" (8.0mm ~ 12.0mm) Polyamide (PA), Nylon PG13.5 Black"
"Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20 Gray"
"Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Brass, Nickel Plated 1/2"" NPT Silver"
"Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Stainless Steel 1/2"" NPT Silver"
"Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.31"" ~ 0.59"" (8.0mm ~ 15.0mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.31"" ~ 0.59"" (8.0mm ~ 15.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Nylon M25x1.5 Black"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Black"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Nylon PG16 Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M25x1.5 Light Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon PG16 Black"
"Cable Gland 0.42"" ~ 0.63"" (10.7mm ~ 16.0mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25 Gray"
"Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"
"Cable Gland 0.44"" ~ 0.71"" (11.0mm ~ 17.9mm) Polyamide (PA66), Nylon 6/6 PG21 Black"
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Black"
"Cable Gland 0.47"" ~ 0.59"" (12.0mm ~ 15.0mm) Nylon PG19 Gray"
"Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
"Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Stainless Steel 3/4"" NPT Silver"
"Cable Gland 0.49"" ~ 0.79"" (12.5mm ~ 20.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.49"" ~ 0.81"" (12.5mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.51"" ~ 0.70"" (13.0mm ~ 17.8mm) Nylon PG21 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon M32x1.5 Black"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Black"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Nylon PG21 Gray"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA), Nylon M32x1.5 Light Gray"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA), Nylon PG21 Black"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Gland 0.55"" ~ 0.81"" (14.0mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.55"" ~ 0.81"" (14.0mm ~ 20.5mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.55"" ~ 0.98"" (14.0mm ~ 24.9mm) Nylon M40x1.5 Black"
"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Black"
"Cable Gland 0.59"" ~ 0.75"" (15.0mm ~ 19.0mm) Nylon PG25 Gray"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32 Gray"
"Cable Gland 0.59"" ~ 1.00"" (15.0mm ~ 25.4mm) Polyamide (PA66), Nylon 6/6 PG29 Black"
"Cable Gland 0.67"" ~ 1.00"" (17.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Black"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Nylon PG29 Gray"
"Cable Gland 0.71"" ~ 1.00"" (18.0mm ~ 25.5mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Brass, Nickel Plated 1"" NPT Silver"
"Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.73"" ~ 1.02"" (18.5mm ~ 26.0mm) Stainless Steel 1"" NPT Silver"
"Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA), Nylon M40x1.5 Light Gray"
"Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA), Nylon PG29 Black"
"Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA66), Nylon 6/6 PG36 Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon M50x1.5 Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Nylon PG36 Gray"
"Cable Gland 0.94"" ~ 1.30"" (24.0mm ~ 33.0mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 0.98"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon M50x1.5 Light Gray"
"Cable Gland 0.98"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon PG36 Black"
"Cable Gland 1.00"" ~ 1.24"" (25.4mm ~ 31.5mm) Polyamide (PA66), Nylon 6/6 1 1/2"" NPT Black"
"Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Brass, Nickel Plated 1 1/4"" NPT Silver"
"Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Stainless Steel 1 1/4"" NPT Silver"
"Cable Gland 1.02"" ~ 1.34"" (26.0mm ~ 34.0mm) Stainless Steel M40x1.5 Silver"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Black"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon PG42 Gray"
"Cable Gland 1.22"" ~ 1.65"" (31.0mm ~ 42.0mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
"Cable Gland 1.23"" ~ 1.56"" (31.2mm ~ 39.6mm) Polyamide (PA66), Nylon 6/6 PG42 Black"
"Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Polyamide (PA), Nylon PG42 Black"
"Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 1.30"" ~ 1.77"" (33.0mm ~ 45.0mm) Brass, Nickel Plated 2"" NPT Silver"
"Cable Gland 1.30"" ~ 1.77"" (33.0mm ~ 45.0mm) Stainless Steel 2"" NPT Silver"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Black"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Nylon PG48 Gray"
"Cable Gland 1.45"" ~ 1.73"" (36.8mm ~ 43.9mm) Polyamide (PA66), Nylon 6/6 2"" NPT Black"
"Cable Gland 1.45"" ~ 1.73"" (36.8mm ~ 43.9mm) Polyamide (PA66), Nylon 6/6 PG48 Black"
"Cable Gland 1.50"" ~ 1.65"" (38.0mm ~ 42.0mm) Polyamide (PA), Nylon PG48 Black"
"Cable Gland 1.57"" ~ 1.97"" (40.0mm ~ 50.0mm) Polyamide (PA), Nylon PG63 Black"
"Cable Gland 1.57"" ~ 2.09"" (40.0mm ~ 53.0mm) Brass, Nickel Plated M63x1.5 Silver"
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Black"
"Cable Gland 1.65"" ~ 1.97"" (41.9mm ~ 50.0mm) Nylon PG63 Gray"
"Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Brass, Nickel Plated 2 1/2"" NPT Silver"
"Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Brass, Nickel Plated M63x1.5 Silver"
"Cable Gland 1.73"" ~ 2.20"" (44.0mm ~ 56.0mm) Stainless Steel M63x1.5 Silver"
"Cable Gland Polyamide (PA66), Nylon 6/6 1 1/4"" NPT Black"
"Cable Gland Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"
"Cable Gland Polyamide (PA66), Nylon 6/6 2"" NPT Black"
"Cable Gland Polyamide (PA66), Nylon 6/6 3/4"" NPT Black"
"Cable Grip 0.17"" ~ 0.20"" (4.2mm ~ 5.2mm) Brass M9x0.6 Silver"
"Cable Grip 0.24"" ~ 0.28"" (6.2mm ~ 7.2mm) Brass M9x0.6 Silver"
1-1/2NPT S/S SC GLAND 27-41MM
1-1/4NPT S/S SC GLAND 22-32MM
1-1/4NPT S/S SC GLAND 26-34MM
1.5 NPT STAINLESS STEEL CABLE GL
1/2NPT S/S SC GLAND 10-16MM
1/2NPT S/S SC GLAND 4-12MM
1/2NPT S/S SC GLAND 6-12MM
1/2NPT S/S SC GLAND KIT 10-16MM
1/2NPT S/S SC GLAND KIT 4-12MM
1NPT S/S SC GLAND 14-24MM
1NPT S/S SC GLAND 22-26MM
2 1/2 NPT GLAND
2 1/2 NPT N/P GLAND EXE IIC/EXTD
2 NPT S/S 316 GLAND EXE IIC/EXTD
2 NPT STAINLESS STEEL CABLE GLAN
2-1/2NPT N/PBRASS DC GLAND 40-52
2-1/2NPT N/PBRASS DC GLAND 45-60
3/4 STR METRIC PLASTIC CONN
3/4NPT S/S DC GLAND 16-26MM
3/4NPT S/S SC GLAND 10-18MM
3/4NPT S/S SC GLAND
3NPT N/P BRASS SC GLAND
3NPT S/S SC GLAND
4NPT N/P BRASS SC GLAND KIT
90D NPB EX FITTING M20 16MM-MET
90D NPB EX FITTING M20 21MM-MET
90D NPB EX FITTING M25 28MM-MET
90D NPB EX FITTING M32 34MM-MET
90D NPB EX FITTING NPT050 21MM-M
90D NPB EX FITTING NPT075 28MM-M
90D NPB EX FITTING NPT100 34MM-M
ATEX CBL GLAND ARM NBRS M16
ATEX CBL GLAND ARM NBRS M20
ATEX CBL GLAND ARM NBRS M25
ATEX CBL GLAND ARM NBRS M32
ATEX CBL GLAND ARM NBRS M40
ATEX CBL GLAND ARM NBRS M50
ATEX CBL GLAND ARM NBRS M63
ATEX CBL GLAND ARM NBRS N012
ATEX CBL GLAND ARM NBRS N034
ATEX CBL GLAND ARM NBRS N038
ATEX CBL GLAND ARM NBRS N100
ATEX CBL GLAND ARM NBRS N112
ATEX CBL GLAND ARM NBRS N114
ATEX CBL GLAND ARM NBRS N200
ATEX CBL GLAND ARM SS6 M16
ATEX CBL GLAND ARM SS6 M20
ATEX CBL GLAND ARM SS6 M25
ATEX CBL GLAND ARM SS6 M32
ATEX CBL GLAND ARM SS6 M40
ATEX CBL GLAND ARM SS6 M50
ATEX CBL GLAND ARM SS6 M63
ATEX CBL GLAND ARM SS6 N012
ATEX CBL GLAND ARM SS6 N034
ATEX CBL GLAND ARM SS6 N038
ATEX CBL GLAND ARM SS6 N100
ATEX CBL GLAND ARM SS6 N112
ATEX CBL GLAND ARM SS6 N114
ATEX CBL GLAND ARM SS6 N200
ATEX CBL GLAND UNARM NM M16
ATEX CBL GLAND UNARM NM M20
ATEX CBL GLAND UNARM NM M25
ATEX CBL GLAND UNARM NM M32
ATEX CBL GLAND UNARM NM N012
ATEX CBL GLAND UNARM NM N034
ATEX CBL GLAND UNARM NM N038
ATEX CBL GLAND UNARM NM N100
Cable Gland M20 Gray
CABLE GLAND M25 WITH SPLIT INSER
Cable Gland Polyamide (PA66), Nylon 6/6 PG11 Black
CABLE GLND 6.35-12.7MM PLASTIC
CABLE,GLANDS, W/O-RING -M 40 X
FNB CG 1/2 NPT 6.0-12.0 SS
FNB CG 3/4 NPT 12.0-17.0 SS
FNB CG 3/8 NPT 3.0-6.5 SS
FNB CG 3/8 NPT 5.0-10.0 SS
FNB CG M12 3.0-6.5 SS
FNB CG M16 5.0-10.0 SS
FNB CG M20 6.0-12.0 SS
FNB CG M25 12.0-17.0 SS
FNB EMC CG 1/2 6.0-12.0 SS
FNB EMC CG M16 5.0-10.0 SS
FNB EMC CG M20 6.0-12.0 SS
FNB EMC CG M25 12.0-17.0 SS
FP-CABLE GLAND PROGRESS BRASS M2
FP-CABLE GLAND PROGRESS BRASS M3
LPCG 1-1/2 NPT BLACK-NO NUT
LPCG 1-1/4 NPT BLACK-NO NUT
LPCG 1/2 NPT BLACK-NO NUT
LPCG 3/4 NPT BLACK-NO NUT
M16 S/S 316 GLAND EXE IIC/EXTD 4
M20 S/S316 CABLE GLAND 10-16MM
M20 S/S316 CABLE GLAND 4-12MM
M25 S/S316 CABLE GLAND 10-18MM
M25 S/S316 CABLE GLAND 14-20MM
M25 S/S316 D/C GLAND 16-21MM
M32 S/S316 CABLE GLAND 14-24MM
M50 S/S 316 GLAND EXEIIC/EXTD 35
M50 S/S SC CABLE GLAND 22-35MM
M63 N/P BRASS BARR GLAND 36-52MM
M63 N/P BRASS CABLE GLAND 46-56M
M63 N/P BRASS D/C GLAND 35-45MM
M63 N/P BRASS D/C GLAND 40-52MM
M63 S/S 316 GLAND 46-56MM
M63 S/S SC CABLE GLAND 35-45MM
M75 N/P BRASS D/C GLAND 40-52MM
M75 N/P BRASS D/C GLAND 45-60MM
MLTCG 1 NPT BLACK-NO NUT
MLTCG 1/2 NPT BLACK-NO NUT
MLTCG 3/4 NPT BLACK-NO NUT
PERFECT AIRVENT CABLE GLAND M12
PERFECT AIRVENT CABLE GLAND M16
PERFECT AIRVENT CABLE GLAND M20
PERFECT FIX CABLE GLAND M16
PERFECT FIX CABLE GLAND M20
PERFECT FIX CABLE GLAND M25
PERFECT FIX CABLE GLAND M32
PERFECT PLUS EMC-EX-CABLE GLAND
PERFECT PLUS EX-CABLE GLAND M12
PERFECT PLUS EX-CABLE GLAND M16
PERFECT PLUS EX-CABLE GLAND M20
PERFECT PLUS EX-CABLE GLAND M25
PERFECT PLUS EX-CABLE GLAND M32
PERFECT PLUS EX-CABLE GLAND M40
PERFECT PLUS EX-CABLE GLAND M50
PERFECT PLUS EX-CABLE GLAND M63
RLPCG 1-1/2 NPT BLACK-NO NUT
RLPCG 1-1/4 NPT BLACK-NO NUT
RLPCG 1/2 NPT BLACK-NO NUT
RLPCG 3/4 NPT BLACK-NO NUT
STR NPB EX FITTING M20 16MM-MET
STR NPB EX FITTING M20 20MM-MET
STR NPB EX FITTING M25 25MM-MET
STR NPB EX FITTING M32 32MM-MET
STR NPB EX FITTING M40 40MM-MET
STR NPB EX FITTING M50 50MM-MET
STR NPB EX FITTING M63 63MM-MET
STR NPB EX FITTING NPT050 16MM-M
STR NPB EX FITTING NPT050 20MM-M
STR NPB EX FITTING NPT075 25MM-M
STR NPB EX FITTING NPT100 32MM-M
STR NPB EX FITTING NPT125 40MM-M
STR NPB EX FITTING NPT150 50MM-M
STR NPB EX FITTING NPT200 63MM-M
STR SS EX FITTING M16 16MM-MET
STR SS EX FITTING M20 16MM-MET
STR SS EX FITTING M20 20MM-MET
STR SS EX FITTING M25 25MM-MET
STR SS EX FITTING M32 32MM-MET
STR SS EX FITTING M40 40MM-MET
STR SS EX FITTING M50 50MM-MET
STR SS EX FITTING M63 63MM-MET
STR SS EX FITTING NPT050 16MM-ME
STR SS EX FITTING NPT050 20MM-ME
STR SS EX FITTING NPT075 25MM-ME
STR SS EX FITTING NPT100 32MM-ME
STR SS EX FITTING NPT125 40MM-ME
STR SS EX FITTING NPT150 50MM-ME
STR SS EX FITTING NPT200 63MM-ME
WADI HEAT EMC-CABLE GLAND M12 NI
WADI HEAT EMC-CABLE GLAND M12 ST
WADI HEAT EMC-CABLE GLAND M16 NI
WADI HEAT EMC-CABLE GLAND M16 ST
WADI HEAT EMC-CABLE GLAND M20 NI
WADI HEAT EMC-CABLE GLAND M20 ST
WADI HEAT EMC-CABLE GLAND M25 NI
WADI HEAT EMC-CABLE GLAND M25 ST
WADI HEAT EMC-CABLE GLAND M32 NI
WADI HEAT EMC-CABLE GLAND M32 ST
WADI HEAT EMC-CABLE GLAND M40 NI
WADI HEAT EMC-CABLE GLAND M40 ST
WADI HEAT EMC-CABLE GLAND M50 NI
WADI HEAT EMC-CABLE GLAND M50 ST
WADI HEAT EMC-CABLE GLAND M63 NI
WADI HEAT EMC-CABLE GLAND M63 ST
WADI HEAT STAINLESS STEEL M32
WADI HEAT STAINLESS STEEL M40
WADI HEAT STAINLESS STEEL M50
WADI HEAT STAINLESS STEEL M63
WADI ONE CABLE GLAND PG 11
WADI ONE CABLE GLAND PG 13.5
WADI ONE CABLE GLAND PG 16
WADI ONE CABLE GLAND PG 21
WADI ONE CABLE GLAND PG 7
WADI ONE CABLE GLAND PG 9
WADI ONE CABLE GLAND WITH INTEGR
WADI ONE CABLE GLAND WITH MULTI-
WADI ONE CABLE GLAND WITH NPT TH
WADI ONE EMC-CABLE GLAND M12 STA
WADI ONE EMC-CABLE GLAND M16 STA
WADI ONE EMC-CABLE GLAND M20 STA
WADI ONE EMC-CABLE GLAND M25 STA
WADI ONE EMC-CABLE GLAND M32 STA
WADI ONE EMC-CABLE GLAND M40 STA
WADI ONE EMC-CABLE GLAND M50 STA
WADI ONE EMC-CABLE GLAND M63 STA
WADI ONE EMC-CABLE GLAND METRIC
WADI ONE STAINLESS STEEL M12
WADI ONE STAINLESS STEEL M16
WADI ONE STAINLESS STEEL M20
WADI ONE STAINLESS STEEL M25
WADI ONE STAINLESS STEEL M32
WADI ONE STAINLESS STEEL M40
WADI ONE STAINLESS STEEL M50
WADI ONE STAINLESS STEEL M63
WADI RAIL CABLE GLAND WITH MULTI
WADI RAIL EMC-CABLE GLAND M12 NI
WADI RAIL EMC-CABLE GLAND M16 NI
WADI RAIL EMC-CABLE GLAND M20 NI
WADI RAIL EMC-CABLE GLAND M25 NI
WADI RAIL EMC-CABLE GLAND M32 NI
WADI RAIL EMC-CABLE GLAND M40 NI
WADI RAIL EMC-CABLE GLAND M50 NI
WADI RAIL EMC-CABLE GLAND M63 NI

<< Prev Next >>