DigiKey Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Polyamide (PA6), Nylon 6 M12x1.5 Black"
"Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.0mm) Polyamide (PA6), Nylon 6 M12x1.5 Gray"
"Cable Gland 0.08"" ~ 0.24"" (2.0mm ~ 6.0mm) Brass, Nickel Plated PG9 Silver"
"Cable Gland 0.08"" ~ 0.26"" (2.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver"
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Brass, Nickel Plated M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Stainless Steel M12x1.5 Silver"
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA6), Nylon 6 M12x1.5 Black"
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide (PA6), Nylon 6 M12x1.5 Gray"
"Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Black"
"Cable Gland 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Brass, Nickel Plated 3/8"" NPT Silver"
"Cable Gland 0.12"" ~ 0.35"" (3.0mm ~ 9.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.12"" ~ 0.39"" (3.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"
"Cable Gland 0.12"" ~ 0.39"" (3.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray"
"Cable Gland 0.16"" ~ 0.39"" (4.0mm ~ 10.0mm) Brass, Nickel Plated PG11 Silver"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray"
"Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Stainless Steel M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver"
"Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Polyamide (PA6), Nylon 6 M16x1.5 Black"
"Cable Gland 0.20"" ~ 0.37"" (5.0mm ~ 9.5mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Black"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 3/8"" NPT Gray"
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide (PA6), Nylon 6 M16x1.5 Gray"
"Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Brass, Nickel Plated 1/2"" NPT Silver"
"Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Black"
"Cable Gland 0.20"" ~ 0.51"" (5.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Gray"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black"
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray"
"Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated PG16 Silver"
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black"
"Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray"
"Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Black"
"Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide (PA6), Nylon 6 M20x1.5 Gray"
"Cable Gland 0.31"" ~ 0.55"" (8.0mm ~ 14.0mm) Brass, Nickel Plated PG16 Silver"
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated 3/4"" NPT Silver"
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.31"" ~ 0.63"" (8.0mm ~ 16.0mm) Brass, Nickel Plated PG21 Silver"
"Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black"
"Cable Gland 0.31"" ~ 0.67"" (8.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray"
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver"
"Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Stainless Steel M20x1.5 Silver"
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Black"
"Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Black"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 1/2"" NPT Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16 Black"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16 Gray"
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA6), Nylon 6 PG16"
"Cable Gland 0.43"" ~ 0.63"" (11.0mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver"
"Cable Gland 0.43"" ~ 0.63"" (11.0mm ~ 16.0mm) Stainless Steel M25x1.5 Silver"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black"
"Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray"
"Cable Gland 0.43"" ~ 0.71"" (11.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver"
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Brass, Nickel Plated 1"" NPT Silver"
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.47"" ~ 0.79"" (12.0mm ~ 20.0mm) Polyamide (PA6), Nylon 6 1"" NPT Black"
"Cable Gland 0.47"" ~ 0.83"" (12.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Black"
"Cable Gland 0.47"" ~ 0.83"" (12.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated PG21 Silver"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Black"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 M25x1.5 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21 Black"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21 Gray"
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 PG21"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Black"
"Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide (PA6), Nylon 6 3/4"" NPT Gray"
"Cable Gland 0.55"" ~ 0.79"" (14.0mm ~ 20.0mm) Brass, Nickel Plated M32x1.5 Silver"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32.5x1.5 Gray"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Black"
"Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide (PA6), Nylon 6 M32x1.5 Gray"
"Cable Gland 0.63"" ~ 0.98"" (16.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"
"Cable Gland 0.63"" ~ 1.06"" (16.0mm ~ 27.0mm) Brass, Nickel Plated 1 1/4"" NPT Silver"
"Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Black"
"Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Gray"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated PG29 Silver"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 PG29 Black"
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 PG29 Gray"
"Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 1"" NPT Black"
"Cable Gland 0.75"" ~ 0.98"" (19.0mm ~ 25.0mm) Polyamide (PA6), Nylon 6 1"" NPT Gray"
"Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Brass, Nickel Plated M40x1.5 Silver"
"Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Stainless Steel M40x1.5 Silver"
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Black"
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide (PA6), Nylon 6 M40x1.5 Gray"
"Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Brass, Nickel Plated 1 1/2"" NPT Silver"
"Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Black"
"Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Gray"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 1 1/4"" NPT Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 PG36 Black"
"Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA6), Nylon 6 PG36 Gray"
"Cable Gland 0.94"" ~ 1.26"" (24.0mm ~ 32.0mm) Brass, Nickel Plated PG36 Silver"
"Cable Gland 0.94"" ~ 1.38"" (24.0mm ~ 35.0mm) Brass, Nickel Plated M50x1.5 Silver"
"Cable Gland 0.94"" ~ 1.38"" (24.0mm ~ 35.0mm) Stainless Steel M50x1.5 Silver"
"Cable Gland 1.06"" ~ 1.38"" (27.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Black"
"Cable Gland 1.06"" ~ 1.38"" (27.0mm ~ 35.0mm) Polyamide (PA6), Nylon 6 M50x1.5 Gray"
"Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Brass, Nickel Plated M63x1.5 Silver"
"Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Black"
"Cable Gland 1.06"" ~ 1.89"" (27.0mm ~ 48.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Gray"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass, Nickel Plated PG42 Silver"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA6), Nylon 6 PG42 Black"
"Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Polyamide (PA6), Nylon 6 PG42 Gray"
"Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Brass, Nickel Plated M63x1.5 Silver"
"Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Black"
"Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Polyamide (PA6), Nylon 6 M63x1.5 Gray"
"Cable Gland 1.26"" ~ 1.65"" (32.0mm ~ 42.0mm) Stainless Steel M63x1.5 Silver"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Brass, Nickel Plated PG48 Silver"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA6), Nylon 6 PG48 Black"
"Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Polyamide (PA6), Nylon 6 PG48 Gray"
"Cable Gland 1.50"" ~ 1.89"" (38.0mm ~ 48.0mm) Brass, Nickel Plated M63x1.5 Silver"
CABLE GLAND 1.5-5MM PG7 POLYAMID
CABLE GLAND 10.5-20MM PG29 BRASS
CABLE GLAND 11-16MM M25 BRASS
CABLE GLAND 11-20MM PG29
CABLE GLAND 13-18.01MM PG21
CABLE GLAND 14-25MM PG29
CABLE GLAND 16-25MM PG29 BRASS
CABLE GLAND 17-26MM PG36
CABLE GLAND 2-5MM PG7 BRASS
CABLE GLAND 2-6MM PG9 POLYAMIDE
CABLE GLAND 24-31MM PG42 BRASS
CABLE GLAND 24-32MM PG36
CABLE GLAND 35-38MM PG42
CABLE GLAND 39-44MM PG48
CABLE GLAND 4-10MM PG11 POLYAMID
CABLE GLAND 4-8MM PG9 BRASS
CABLE GLAND 5-12MM PG13.5 BRASS
CABLE GLAND 5-13MM M20 BRASS
CABLE GLAND 5-9MM M16 BRASS
CABLE GLAND 6-12MM PG13.5
CABLE GLAND 6-12MM PG16 POLYAMID
CABLE GLAND 8-14MM PG16 BRASS
CABLE GLAND 9-13MM M20 BRASS
CABLE GLAND 9-14MM PG16 POLYAMID
CABLE GLAND 9-16MM PG21 POLYAMID
CABLE GLAND M20 WITH INSERT FOR
CABLE GLAND M25 WITH INSERT FOR
CABLE GLAND M32 WITH INSERT FOR
CABLE GLAND M40 WITH INSERT FOR
CABLE GLAND M50 WITH INSERT FOR
CABLE GLAND M63 WITH INSERT FOR
Cable Gland Polyamide (PA6), Nylon 6 M16x1.5 Gray
Cable Gland Polyamide (PA6), Nylon 6 M20x1.5 Gray
Cable Gland Polyamide (PA6), Nylon 6 M25x1.5 Gray
CABLE GLAND SET WITH LOCKNUT M12
CABLE GLAND SET WITH LOCKNUT M16
CABLE GLAND SET WITH LOCKNUT M20
CABLE GLAND SET WITH LOCKNUT M25
CABLE GLAND SET WITH LOCKNUT M32
CABLE GLAND SET WITH LOCKNUT M40
CABLE GLAND SET WITH LOCKNUT M50
CABLE GLAND SET WITH LOCKNUT M63
CABLE GLAND SET WITH LOCKNUT PG
PERFECT CABLE GLAND BRASS FOR AS
PERFECT CABLE GLAND BRASS FOR FL
PERFECT CABLE GLAND BRASS M63
PERFECT CABLE GLAND BRASS PG 16
PERFECT CABLE GLAND BRASS PG 21
PERFECT CABLE GLAND BRASS PG 29
PERFECT CABLE GLAND BRASS PG 36
PERFECT CABLE GLAND M 16X1,5 POL
PERFECT CABLE GLAND M 20X1,5 - P
PERFECT CABLE GLAND M 20X1,5 POL
PERFECT CABLE GLAND M 25X1,5 - P
PERFECT CABLE GLAND M 25X1,5 POL
PERFECT CABLE GLAND M 32X1,5 - P
PERFECT CABLE GLAND M 32X1,5 POL
PERFECT CABLE GLAND M 40X1,5 - P
PERFECT CABLE GLAND M 40X1,5 POL
PERFECT CABLE GLAND M 50X1,5 POL
PERFECT CABLE GLAND M 63X1,5 POL
PERFECT CABLE GLAND M25 WITH BEN
PERFECT CABLE GLAND POLYAMIDE BL
PERFECT CABLE GLAND POLYAMIDE RA
PERFECT CABLE GLAND POLYAMIDE WI
PERFECT CABLE GLAND WITH BLANKIN
PERFECT CABLE GLAND WITH CLOSED
PERFECT CABLE GLAND WITH SPIRAL
PERFECT CABLE GLANDS POLYAMIDE V
PERFECT CABLE GLANDS WITH BENDIN
PERFECT EMC-CABLE GLAND M16 STAI
PERFECT EMC-CABLE GLAND M20 STAI
PERFECT EMC-CABLE GLAND M25 STAI
PERFECT EMC-CABLE GLAND M32 STAI
PERFECT EMC-CABLE GLAND PG 36 NI
PERFECT EMC-CABLE GLAND PG 42 NI
PERFECT EMC-CABLE GLAND PG 48 NI
PERFECT ENLARGING CABLE GLAND BR
SKINDICHT CN PG 13,5
SKINDICHT CN PG 9
SKINDICHT MINI M8X1 COLD
SKINDICHT SHV-M 20X1,5/13,5/11
SKINDICHT SHV-M-FKM 12/7/5
SKINDICHT SHV-M-FKM 16/9/6
SKINDICHT SHV-M-FKM 16X1,5/9/7
SKINDICHT SHV-M-FKM 20/16/13
SKINDICHT SHV-M-FKM 20X1,5/11/7
SKINDICHT SHV-M-FKM 20X1,5/11/9
SKINDICHT SHV-M-FKM 20X1,5/13,5/
SKINDICHT SHV-M-FKM 20X1,5/16/15
SKINDICHT SHV-M-FKM 25X1,5/21/18
SKINDICHT SHV-M-FKM 25X1,5/21/20
SKINDICHT SHV-M-FKM 32X1,5/29/22
SKINDICHT SM/SVRX 80X2
SKINDICHT SR-SV PG 13/11
SKINDICHT SR-SV-M 20X1,5/13,5/11
SKINDICHT SR-SV-M 20X1,5/13,5/13
SKINDICHT SR-SV-M 20X1,5/13,5/9
SKINDICHT SR-SV-M 20X1,5/16/15
SKINDICHT SRE-M 20X1,5/13,5/9/6
SKINDICHT SVF-M 20X1,5/16
SKINDICHT SVF-M 25X1,5/21
SKINDICHT SVF-M 32X1,5/29
SKINDICHT SVF-M 40X1,5/36
SKINDICHT SVF-M 50X1,5/42
SKINDICHT SVF-M 63X1,5/48
SKINDICHT SVFK-M 25/16
SKINDICHT SVFK-M 32/21
SKINDICHT SVFK-M 40/29
SKINDICHT SVFK-M 50/36
SKINDICHT SVFK-M 50/42
SKINDICHT SVFK-M 63/48
SKINDICHT SVRN-M 12X1,5/7/5
SKINDICHT SVRX 8066-W
SKINTOP BS ISO M 16X1,5 RAL 9005
SKINTOP BS ISO M 20X1,5 RAL 9005
SKINTOP ST ISO M 20X1.5 RAL 7001
SKINTOP ST-M ISO 12X1,5 XL RAL 9

<< Prev Next >>