DigiKey Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Plastic M12x1.5 Gray" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.31"" (3.0mm ~ 8.0mm) Brass M20x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) M20" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Zinc, Die-Cast M20" | |
| "Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M12x1.5 Black" | |
| "Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M12x1.5 Gray" | |
| "Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16x1.5 Black" | |
| "Cable Gland 0.16"" ~ 0.28"" (4.0mm ~ 7.0mm) Polyamide M16x1.5 Gray" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Plastic PG9 Gray" | |
| "Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Brass M20" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Black" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Blue" | |
| "Cable Gland 0.20"" ~ 0.35"" (5.0mm ~ 9.0mm) Polyamide (PA), Nylon M20 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Brass PG11 Silver" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Plastic PG11 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.47"" (5.0mm ~ 12.0mm) Brass M20" | |
| "Cable Gland 0.22"" ~ 0.28"" (5.5mm ~ 7.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Polyamide M20x1.5 Black" | |
| "Cable Gland 0.24"" ~ 0.43"" (6.0mm ~ 11.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass M20" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass PG13.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic M20 Black" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic M20x1.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic PG13.5 Blue" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Plastic PG13.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Black" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Blue" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide (PA), Nylon M20 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass PG11 Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass PG13.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Stainless Steel M20" | |
| "Cable Gland 0.24"" ~ 0.63"" (6.0mm ~ 16.0mm) Brass PG16 Silver" | |
| "Cable Gland 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Brass PG9 Silver" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) M20" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) M25" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.27"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.31"" (7.2mm ~ 8.0mm) Zinc, Die-Cast M20" | |
| "Cable Gland 0.28"" ~ 0.41"" (7.0mm ~ 10.5mm) M20" | |
| "Cable Gland 0.30"" ~ 0.45"" (7.5mm ~ 11.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.30"" ~ 0.45"" (7.5mm ~ 11.5mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.33"" ~ 0.45"" (8.5mm ~ 11.5mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M20" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) M25" | |
| "Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Brass M25" | |
| "Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Black" | |
| "Cable Gland 0.35"" ~ 0.63"" (9.0mm ~ 16.0mm) Polyamide (PA), Nylon M25 Blue" | |
| "Cable Gland 0.35"" ~ 0.67"" (9.0mm ~ 17.0mm) Stainless Steel M25" | |
| "Cable Gland 0.35"" ~ 0.71"" (9.0mm ~ 18.0mm) Brass M25" | |
| "Cable Gland 0.35"" ~ 0.79"" (9.0mm ~ 20.0mm) Brass PG21 Silver" | |
| "Cable Gland 0.35"" ~ 0.85"" (9.0mm ~ 21.5mm) Brass M25x1.5 Silver" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Brass M20" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Plastic PG16 Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" | |
| "Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.45"" ~ 0.57"" (11.5mm ~ 14.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) M32" | |
| "Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Brass PG16 Silver" | |
| "Cable Gland 0.47"" ~ 0.73"" (12.0mm ~ 18.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass M25" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass PG21 Silver" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic M25x1.5 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Blue" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Plastic PG21 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Black" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M25 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide (PA), Nylon M32 Gray" | |
| "Cable Gland 0.51"" ~ 0.79"" (13.0mm ~ 20.0mm) Brass M32" | |
| "Cable Gland 0.51"" ~ 0.79"" (13.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Blue" | |
| "Cable Gland 0.51"" ~ 0.79"" (14.0mm ~ 20.0mm) Polyamide (PA), Nylon M32 Black" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Brass M25" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Brass M32" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Stainless Steel M32" | |
| "Cable Gland 0.51"" ~ 0.98"" (13.0mm ~ 25.0mm) Brass M32" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) M32" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Brass M32x1.5 Silver" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Stainless Steel M32x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Brass M32" | |
| "Cable Gland 0.63"" ~ 1.10"" (16.0mm ~ 28.0mm) Stainless Steel M40" | |
| "Cable Gland 0.67"" ~ 0.81"" (17.0mm ~ 20.5mm) M40" | |
| "Cable Gland 0.67"" ~ 0.89"" (17.0mm ~ 22.5mm) Brass M32" | |
| "Cable Gland 0.67"" ~ 1.10"" (17.0mm ~ 28.0mm) Brass PG29 Silver" | |
| "Cable Gland 0.67"" ~ 1.16"" (17.0mm ~ 29.5mm) Brass M32x1.5 Silver" | |
| "Cable Gland 0.67"" ~ 1.16"" (17.0mm ~ 29.5mm) Brass M40x1.5 Silver" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass M32" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Plastic M32x1.5 Gray" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Black" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide (PA), Nylon M32 Gray" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray" | |
| "Cable Gland 0.75"" ~ 1.04"" (19.0mm ~ 26.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.75"" ~ 1.06"" (19.0mm ~ 27.0mm) Brass M40x1.5 Silver" | |
| "Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Brass M40" | |
| "Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Stainless Steel M40x1.5 Silver" | |
| "Cable Gland 0.75"" ~ 1.28"" (19.0mm ~ 32.5mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) M40" | |
| "Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Brass M40" | |
| "Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Black" | |
| "Cable Gland 0.79"" ~ 1.02"" (20.0mm ~ 26.0mm) Polyamide (PA), Nylon M40 Gray" | |
| "Cable Gland 0.79"" ~ 1.26"" (20.0mm ~ 32.0mm) Brass M40" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass M40" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Black" | |
| "Cable Gland 0.87"" ~ 1.26"" (22.0mm ~ 32.0mm) Polyamide (PA), Nylon M40 Gray" | |
| "Cable Gland 0.91"" ~ 1.34"" (23.0mm ~ 34.0mm) Brass PG36 Silver" | |
| "Cable Gland 0.96"" ~ 1.32"" (24.5mm ~ 33.5mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 1.04"" ~ 1.28"" (26.5mm ~ 32.5mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.06"" ~ 1.50"" (27.0mm ~ 38.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.14"" ~ 1.57"" (29.0mm ~ 40.0mm) Brass PG42 Silver" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Brass PG42 Silver" | |
| "Cable Gland 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Plastic PG42 Gray" | |
| "Cable Gland 1.18"" ~ 1.52"" (30.0mm ~ 38.5mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.26"" ~ 1.50"" (32.0mm ~ 38.0mm) Brass M50" | |
| "Cable Gland 1.34"" ~ 1.73"" (34.0mm ~ 44.0mm) Plastic PG48 Gray" | |
| "Cable Gland 1.38"" (35.0mm) Plastic M32x1.5 Gray" | |
| "Cable Gland 1.38"" ~ 1.75"" (35.0mm ~ 44.5mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.38"" ~ 1.77"" (35.0mm ~ 45.0mm) Brass, Nickel Plated PG48 Silver" | |
| "Cable Gland 1.38"" ~ 2.56"" (35.0mm ~ 65.0mm) Plastic M63x1.5 Gray" | |
| "Cable Gland 1.46"" ~ 2.09"" (37.0mm ~ 53.0mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "CABLE GLAND 18.01-25MM 1"" NPT" | |
| "CABLE GLAND 3-7MM 3/8"" NPT" | |
| "CABLE GLAND 5-10MM 3/8"" NPT" | |
| "CABLE GLAND 6-12MM 1/2"" NPT" | |
| "CABLE GLAND 9-16MM 3/4"" NPT" | |
| "Cable Grip 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M8x1.25 Silver" | |
| ANTI-VIB NYLON GLD 20MM BLK | |
| ANTI-VIB NYLON GLD 20MM GREY | |
| ANTI-VIB NYLON GLD 20MM WHT | |
| CABLE GLAND 10-14MM M20 BRASS | |
| CABLE GLAND 10-14MM M20 POLYAMID | |
| CABLE GLAND 10-14MM M25 BRASS | |
| CABLE GLAND 10-18.01MM M25 BRASS | |
| CABLE GLAND 11-14.5MM M25 BRASS | |
| CABLE GLAND 11-16.99MM M25 | |
| CABLE GLAND 13-18.01MM M25 | |
| CABLE GLAND 14.5-18.01MM M25 | |
| CABLE GLAND 16-20.5MM M32 BRASS | |
| CABLE GLAND 18.01-25MM M32 | |
| CABLE GLAND 18.01-25MM PG29 | |
| CABLE GLAND 19-28MM M40 BRASS | |
| CABLE GLAND 19-28MM M40 POLYAMID | |
| CABLE GLAND 2-5MM M12 BRASS | |
| CABLE GLAND 2-5MM M12 | |
| CABLE GLAND 2-6MM M16 BRASS | |
| CABLE GLAND 20.5-25MM M32 BRASS | |
| CABLE GLAND 21-26.5MM M40 BRASS | |
| CABLE GLAND 22-32MM M40 BRASS | |
| CABLE GLAND 22-32MM M50 BRASS | |
| CABLE GLAND 22-32MM PG36 | |
| CABLE GLAND 26.5-32MM M40 BRASS | |
| CABLE GLAND 3-12MM M16 BRASS | |
| CABLE GLAND 3-12MM M20 BRASS | |
| CABLE GLAND 3-6.5MM M12 BRASS | |
| CABLE GLAND 3-6.5MM M12 POLYAMID | |
| CABLE GLAND 3-6.5MM PG7 POLYAMID | |
| CABLE GLAND 30-38MM M50 POLYAMID | |
| CABLE GLAND 34-44MM M63 BRASS | |
| CABLE GLAND 34-44MM M63 POLYAMID | |
| CABLE GLAND 35-44MM M50 BRASS | |
| CABLE GLAND 4-8MM M16 BRASS | |
| CABLE GLAND 4-8MM M16 POLYAMIDE | |
| CABLE GLAND 46-56MM M63 BRASS | |
| CABLE GLAND 48-55MM M75 POLYAMID | |
| CABLE GLAND 5-10MM M16 BRASS | |
| CABLE GLAND 6-12MM M20 POLYAMIDE | |
| CABLE GLAND 7-10MM M20 BRASS | |
| Cable Gland Brass M25x1.5 Silver | |
| CABLE GLAND M25 BRASS | |
| CABLE GLAND PG13.5 | |
| Cable Gland Plastic M25x1.5 Gray | |
| CABLE GRIP 10-14MM M20 NYLON | |
| CABLE GRIP 10-14MM PG16 NYLON | |
| CABLE GRIP 12-15MM PG19 NYLON | |
| CABLE GRIP 18.01-25MM M32 NYLON | |
| CABLE GRIP 18.01-25MM PG29 NYLON | |
| CABLE GRIP 22-32MM M40 NYLON | |
| CABLE GRIP 29-35MM M63 BRASS | |
| CABLE GRIP 3-4MM PG7 BRASS | |
| CABLE GRIP 3-4MM PG7 NYLON | |
| CABLE GRIP 3-7MM M12 BRASS | |
| CABLE GRIP 32-38MM M50 BRASS | |
| CABLE GRIP 32-38MM M50 NYLON | |
| CABLE GRIP 37-44MM M63 NYLON | |
| CABLE GRIP 4-8MM M16 BRASS | |
| CABLE GRIP 5-10MM M16 BRASS | |
| CABLE GRIP 5-10MM PG11 NYLON | |
| CABLE GRIP 6-12MM PG13.5 NYLON | |
| CORDGRIP - BLACK NYLON. METRIC | |
| CORDGRIP - BLACK NYLON. | |
| CORDGRIP - GREY NYLON. | |
| EP-SG-M12-BL-A | |
| EP-SG-M12-BL-B | |
| EP-SG-M12-BL-C | |
| EP-SG-M12-BL-E | |
| EP-SG-M12-BL-F | |
| EP-SG-M12-GR-B | |
| EP-SG-M12-GR-C | |
| EP-SG-M12-GR-E | |
| EP-SG-M12-GR-F | |
| EP-SG-M12-LGR-A | |
| EP-SG-M12-LGR-B | |
| EP-SG-M12-LGR-C | |
| EP-SG-M12-LGR-D | |
| EP-SG-M12-LGR-E | |
| EP-SG-M12-LGR-F | |
| EP-SG-M16-BL-A | |
| EP-SG-M16-BL-B | |
| EP-SG-M16-BL-C | |
| EP-SG-M16-BL-D | |
| EP-SG-M16-BL-E | |
| EP-SG-M16-BL-G | |
| EP-SG-M16-BL-H | |
| EP-SG-M16-BL-I | |
| EP-SG-M16-BL-J | |
| EP-SG-M16-GR-A | |
| EP-SG-M16-GR-B | |
| EP-SG-M16-GR-C | |
| EP-SG-M16-GR-D | |
| EP-SG-M16-GR-E | |
| EP-SG-M16-GR-G | |
| EP-SG-M16-GR-H | |
| EP-SG-M16-GR-I | |
| EP-SG-M16-GR-J | |
| EP-SG-M16-LGR-A | |
| EP-SG-M16-LGR-B | |
| EP-SG-M16-LGR-C | |
| EP-SG-M16-LGR-D | |
| EP-SG-M16-LGR-E | |
| EP-SG-M16-LGR-F | |
| EP-SG-M16-LGR-G | |
| EP-SG-M16-LGR-H | |
| EP-SG-M16-LGR-I | |
| EP-SG-M16-LGR-J | |
| EP-SG-M20-BL-A | |
| EP-SG-M20-BL-B | |
| EP-SG-M20-BL-D | |
| EP-SG-M20-BL-E | |
| EP-SG-M20-BL-F | |
| EP-SG-M20-BL-G | |
| EP-SG-M20-BL-H | |
| EP-SG-M20-BL-I | |
| EP-SG-M20-GR-A | |
| EP-SG-M20-GR-B | |
| EP-SG-M20-GR-D | |
| EP-SG-M20-GR-E | |
| EP-SG-M20-GR-F | |
| EP-SG-M20-GR-G | |
| EP-SG-M20-GR-H | |
| EP-SG-M20-GR-I | |
| EP-SG-M20-LGR-A | |
| EP-SG-M20-LGR-B | |
| EP-SG-M20-LGR-C | |
| EP-SG-M20-LGR-D | |
| EP-SG-M20-LGR-E | |
| EP-SG-M20-LGR-F | |
| EP-SG-M20-LGR-G | |
| EP-SG-M20-LGR-H | |
| EP-SG-M20-LGR-I | |
| EP-SG-M25-BL-A | |
| EP-SG-M25-BL-B | |
| EP-SG-M25-BL-C | |
| EP-SG-M25-BL-D | |
| EP-SG-M25-BL-F | |
| EP-SG-M25-BL-G | |
| EP-SG-M25-BL-H | |
| EP-SG-M25-GR-A | |
| EP-SG-M25-GR-B | |
| EP-SG-M25-GR-C | |
| EP-SG-M25-GR-D | |
| EP-SG-M25-GR-F | |
| EP-SG-M25-GR-G | |
| EP-SG-M25-GR-H | |
| EP-SG-M25-LGR-A | |
| EP-SG-M25-LGR-B | |
| EP-SG-M25-LGR-C | |
| EP-SG-M25-LGR-D | |
| EP-SG-M25-LGR-E | |
| EP-SG-M25-LGR-F | |
| EP-SG-M25-LGR-G | |
| EP-SG-M25-LGR-H | |
| EP-SG-M32-BL-A | |
| EP-SG-M32-BL-B | |
| EP-SG-M32-BL-C | |
| EP-SG-M32-BL-D | |
| EP-SG-M32-BL-E | |
| EP-SG-M32-GR-A | |
| EP-SG-M32-GR-B | |
| EP-SG-M32-GR-C | |
| EP-SG-M32-GR-D | |
| EP-SG-M32-GR-E | |
| EP-SG-M32-LGR-A | |
| EP-SG-M32-LGR-B | |
| EP-SG-M32-LGR-C | |
| EP-SG-M32-LGR-D | |
| EP-SG-M32-LGR-E | |
| EP-SG-M32-LGR-F | |
| EP-SG-M40-BL-A | |
| EP-SG-M40-BL-B | |
| EP-SG-M40-BL-D | |
| EP-SG-M40-BL-E | |
| EP-SG-M40-BL-F | |
| EP-SG-M40-GR-A | |
| EP-SG-M40-GR-B | |
| EP-SG-M40-GR-D | |
| EP-SG-M40-GR-E | |
| EP-SG-M40-GR-F | |
| EP-SG-M40-LGR-A | |
| EP-SG-M40-LGR-B | |
| EP-SG-M40-LGR-C | |
| EP-SG-M40-LGR-D | |
| EP-SG-M40-LGR-E | |
| EP-SG-M40-LGR-F | |
| EP-SG-M50-BL-A | |
| EP-SG-M50-GR-A | |
| EP-SG-M50-LGR-A | |
| EP-SG-M50-LGR-B | |
| EP-SG-M63-BL-A | |
| EP-SG-M63-GR-A | |
| EP-SG-M63-LGR-A | |
| EP-SG-M63-LGR-B | |
| EP-SG-M75-LGR-A | |
| EP-SG-NPT1-BL-A | |
| EP-SG-NPT1-GR-A | |
| EP-SG-NPT1-LGR-A | |
| EP-SG-NPT1-LGR-B | |
| EP-SG-NPT12-BL-A | |
| EP-SG-NPT12-BL-C | |
| EP-SG-NPT12-BL-D | |
| EP-SG-NPT12-GR-A | |
| EP-SG-NPT12-GR-C | |
| EP-SG-NPT12-GR-D | |
| EP-SG-NPT12-LGR-A | |
| EP-SG-NPT12-LGR-B | |
| EP-SG-NPT12-LGR-C | |
| EP-SG-NPT12-LGR-D | |
| EP-SG-NPT34-BL-B | |
| EP-SG-NPT34-GR-B | |
| EP-SG-NPT34-LGR-A | |
| EP-SG-NPT34-LGR-B | |
| EP-SG-NPT38-LGR-A | |
| EP-SG-NPT38-LGR-B | |
| EP-SG-PG11-BL-A | |
| EP-SG-PG11-BL-B | |
| EP-SG-PG11-GR-A | |
| EP-SG-PG11-GR-B | |
| EP-SG-PG11-LGR-A | |
| EP-SG-PG11-LGR-B | |
| EP-SG-PG135-BL-A | |
| EP-SG-PG135-BL-B | |
| EP-SG-PG135-GR-A | |
| EP-SG-PG135-GR-B | |
| EP-SG-PG135-LGR-A | |
| EP-SG-PG135-LGR-B | |
| EP-SG-PG16-BL-A | |
| EP-SG-PG16-BL-B | |
| EP-SG-PG16-GR-A | |
| EP-SG-PG16-GR-B | |
| EP-SG-PG16-LGR-A | |
| EP-SG-PG16-LGR-B | |
| EP-SG-PG21-BL-A | |
| EP-SG-PG21-BL-B | |
| EP-SG-PG21-GR-A | |
| EP-SG-PG21-GR-B | |
| EP-SG-PG21-LGR-A | |
| EP-SG-PG21-LGR-B | |
| EP-SG-PG29-BL-A | |
| EP-SG-PG29-BL-B | |
| EP-SG-PG29-GR-A | |
| EP-SG-PG29-GR-B | |
| EP-SG-PG29-LGR-A | |
| EP-SG-PG29-LGR-B | |
| EP-SG-PG36-BL-A | |
| EP-SG-PG36-BL-B | |
| EP-SG-PG36-GR-A | |
| EP-SG-PG36-GR-B | |
| EP-SG-PG36-LGR-A | |
| EP-SG-PG36-LGR-B | |
| EP-SG-PG42-BL-A | |
| EP-SG-PG42-BL-B | |
| EP-SG-PG42-GR-A | |
| EP-SG-PG42-GR-B | |
| EP-SG-PG42-LGR-A | |
| EP-SG-PG42-LGR-B | |
| EP-SG-PG48-BL-A | |
| EP-SG-PG48-BL-B | |
| EP-SG-PG48-GR-A | |
| EP-SG-PG48-GR-B | |
| EP-SG-PG48-LGR-A | |
| EP-SG-PG48-LGR-B | |
| EP-SG-PG7-BL-A | |
| EP-SG-PG7-BL-B | |
| EP-SG-PG7-GR-A | |
| EP-SG-PG7-LGR-A | |
| EP-SG-PG7-LGR-B | |
| EP-SG-PG9-BL-A | |
| EP-SG-PG9-BL-B | |
| EP-SG-PG9-GR-A | |
| EP-SG-PG9-GR-B | |
| EP-SG-PG9-LGR-A | |
| EP-SG-PG9-LGR-B | |
| HAN CGM-M-RAIL EMC M32 16-25 MM | |
| HAN CGM-M-RAIL EMC M40 21-32 MM | |
| HEMC 1 NPT-70 BRASS | |
| HEMC 1 NPT-95 BRASS | |
| HEMC 1/2 NPT-12 BRASS | |
| HEMC 1/2 NPT-16 BRASS | |
| HEMC 1/2 NPT-25 BRASS | |
| HEMC 1/2 NPT-35 BRASS | |
| HEMC 3/4 NPT-35 BRASS | |
| HEMC 3/4 NPT-50 BRASS | |
| HEMC 3/4 NPT-70 BRASS | |
| HEMC 3/8 NPT-12 BRASS | |
| HEMC 3/8 NPT-5 BRASS | |
| HEMC M16-12 BRASS | |
| HEMC M16-5 BRASS | |
| HEMC M20-12 BRASS | |
| HEMC M20-16 BRASS | |
| HEMC M20-25 BRASS | |
| HEMC M20-35 BRASS | |
| HEMC M25-35 BRASS | |
| HEMC M25-50 BRASS | |
| HEMC M25-70 BRASS | |
| HEMC M32-70 BRASS | |
| KLEMMBACKEN CABLE GLAND BRASS PG | |
| KSG M40 BN O NI 2 G40 | |
| TWISTING SLEEVE CLOSED M50 | |
| TWISTING SLEEVE CLOSED M63 | |
| VG M12-K67 | |
| VG M16 - MS 1/EMV | |
| VG M63-K67 |
| << Prev | Next >> |