DigiKey Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Gland 0.08"" ~ 0.10"" (2.0mm ~ 2.5mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.08"" ~ 0.20"" (2.0mm ~ 5.1mm) Polyamide (PA), Nylon M12x1.5 Gray" | |
| "Cable Gland 0.10"" ~ 0.12"" (2.5mm ~ 3.0mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.10"" ~ 0.14"" (2.5mm ~ 3.5mm) Brass, Nickel Plated M8x1.25 Silver" | |
| "Cable Gland 0.12"" ~ 0.14"" (3.0mm ~ 3.5mm) Brass, Nickel Plated M6x1 Silver" | |
| "Cable Gland 0.12"" ~ 0.16"" (3.0mm ~ 4.0mm) Brass, Nickel Plated 1/8"" NPT Silver" | |
| "Cable Gland 0.12"" ~ 0.16"" (3.0mm ~ 4.0mm) Brass, Nickel Plated M10x1.5 Silver" | |
| "Cable Gland 0.12"" ~ 0.28"" (3.0mm ~ 7.0mm) Polyamide M12x1.5 Black" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.14"" ~ 0.18"" (3.5mm ~ 4.5mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated M8x1.25 Silver" | |
| "Cable Gland 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.15"" ~ 0.25"" (3.8mm ~ 6.4mm) Zinc, Steel Plated 1/2"" NPT Red" | |
| "Cable Gland 0.16"" ~ 0.22"" (4.0mm ~ 5.5mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass, Nickel Plated 1/8"" NPT Silver" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Brass, Nickel Plated M10x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Black" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Light Gray" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.18"" ~ 0.24"" (4.5mm ~ 6.0mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.18"" ~ 0.39"" (4.5mm ~ 10.0mm) Polyamide M16x1.5 Black" | |
| "Cable Gland 0.18"" ~ 0.39"" (4.5mm ~ 10.0mm) Polyamide M16x1.5 Light Gray" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Polyamide (PA), Nylon M12x1.5 Black" | |
| "Cable Gland 0.20"" ~ 0.30"" (5.0mm ~ 7.5mm) Stainless Steel M12x1.5 Silver" | |
| "Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.22"" ~ 0.33"" (5.5mm ~ 8.5mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.22"" ~ 0.35"" (5.6mm ~ 9.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.24"" ~ 0.51"" (6.0mm ~ 13.0mm) Polyamide M20x1.5 Black" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated 1/4"" NPT Silver" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.31"" (6.5mm ~ 8.0mm) Brass, Nickel Plated PG7 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M12x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Polyamide (PA), Nylon M16x1.5 Black" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Polyamide (PA), Nylon M16x1.5 Light Gray" | |
| "Cable Gland 0.28"" ~ 0.43"" (7.0mm ~ 11.0mm) Stainless Steel M16x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated 3/8"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated M16x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.41"" (8.0mm ~ 10.5mm) Brass, Nickel Plated PG9 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.31"" ~ 0.43"" (8.0mm ~ 11.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.33"" ~ 0.47"" (8.5mm ~ 12.0mm) Brass, Nickel Plated PG11 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Polyamide (PA), Nylon M20x1.5 Black" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Polyamide (PA), Nylon M20x1.5 Light Gray" | |
| "Cable Gland 0.35"" ~ 0.55"" (9.0mm ~ 14.0mm) Stainless Steel M20x1.5 Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.38"" ~ 0.49"" (9.5mm ~ 12.5mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated 1/2"" NPT Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated M20x1.5 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated PG13 Silver" | |
| "Cable Gland 0.43"" ~ 0.59"" (11.0mm ~ 15.0mm) Brass, Nickel Plated PG16 Silver" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.49"" ~ 0.63"" (12.5mm ~ 16.0mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Polyamide M32x1.5 Black" | |
| "Cable Gland 0.51"" ~ 0.83"" (13.0mm ~ 21.0mm) Polyamide M32x1.5 Light Gray" | |
| "Cable Gland 0.55"" ~ 0.65"" (14.0mm ~ 16.5mm) Zinc, Steel Plated 1/2"" NPT Brown" | |
| "Cable Gland 0.55"" ~ 0.67"" (14.0mm ~ 17.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.59"" ~ 0.98"" (15.0mm ~ 25.0mm) Stainless Steel M32x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Polyamide (PA), Nylon M25x1.5 Black" | |
| "Cable Gland 0.63"" ~ 0.79"" (16.0mm ~ 20.1mm) Stainless Steel M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated 3/4"" NPT Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated M25x1.5 Silver" | |
| "Cable Gland 0.63"" ~ 0.81"" (16.0mm ~ 20.5mm) Brass, Nickel Plated PG21 Silver" | |
| "Cable Gland 0.75"" ~ 0.91"" (19.0mm ~ 23.0mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Brass, Nickel Plated M32x1.5 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Polyamide (PA), Nylon M32x1.5 Black" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Stainless Steel M32x1.5 Silver" | |
| "Cable Gland 0.83"" ~ 1.38"" (21.0mm ~ 35.0mm) Polyamide M50x1.5 Black" | |
| "Cable Gland 0.91"" ~ 1.08"" (23.0mm ~ 27.5mm) Brass, Nickel Plated PG29 Silver" | |
| "Cable Gland 0.94"" ~ 1.10"" (24.0mm ~ 28.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 0.98"" ~ 1.14"" (25.0mm ~ 29.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "CABLE GLAND 1"" NPT STEEL" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Brass, Nickel Plated M40x1.5 Silver" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Polyamide (PA), Nylon M40x1.5 Light Gray" | |
| "Cable Gland 1.02"" ~ 1.26"" (25.0mm ~ 32.0mm) Stainless Steel M40x1.5 Silver" | |
| "Cable Gland 1.14"" ~ 1.34"" (29.0mm ~ 34.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.26"" ~ 1.42"" (32.0mm ~ 36.1mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Polyamide (PA), Nylon M50x1.5 Black" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Polyamide (PA), Nylon M50x1.5 Light Gray" | |
| "Cable Gland 1.38"" ~ 1.65"" (35.1mm ~ 41.9mm) Stainless Steel M50x1.5 Silver" | |
| "Cable Gland 1.42"" ~ 1.57"" (36.0mm ~ 40.0mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.46"" ~ 1.61"" (37.1mm ~ 40.9mm) Brass, Nickel Plated M50x1.5 Silver" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Brass, Nickel Plated M63x1.5 Silver" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Polyamide (PA), Nylon M63x1.5 Black" | |
| "Cable Gland 1.81"" ~ 2.13"" (46.0mm ~ 54.1mm) Stainless Steel M63x1.5 Silver" | |
| "CABLE GLAND 1/2"" NPT STEEL" | |
| "CABLE GLAND 10-14MM 1/2"" NPT" | |
| "CABLE GLAND 13-18.01MM 3/4"" NPT" | |
| "CABLE GLAND 13-18MM 3/4"" NPT" | |
| "CABLE GLAND 18-25MM 1"" NPT BRASS" | |
| "CABLE GLAND 18.01-25MM 1"" NPT" | |
| "Cable Gland 2.28"" ~ 2.56"" (57.9mm ~ 65.0mm) Brass, Nickel Plated M75x1.5 Silver" | |
| "Cable Gland 2.76"" ~ 3.03"" (70.1mm ~ 77.0mm) Brass, Nickel Plated M85x2 Silver" | |
| "CABLE GLAND 3/8"" NPT STEEL" | |
| "CABLE GLAND 4-8MM 3/8"" NPT BRASS" | |
| "CABLE GLAND 5-10MM 3/8"" NPT" | |
| "CABLE GLAND 6-12MM 1/2"" NPT" | |
| "CABLE GLAND RA 1/2"" NPT STEEL" | |
| "CABLE GLND 6-12MM 1/2"" NPT BRASS" | |
| "CABLE GRIP 1/2"" NPT NPB - 8-15.." | |
| "NPT 1 1/4"" NICKEL-PLATED BRASS.." | |
| ANTIKINK M16 X 1.5 NICKEL-PLATED | |
| ANTIKINK PG21 NICKEL-PLATED CABL | |
| CABLE CRIP M20X1.5 | |
| CABLE GLAND 10-14MM M20 BRASS | |
| CABLE GLAND 10-14MM PG16 BRASS | |
| CABLE GLAND 10-14MM PG16 | |
| CABLE GLAND 11-16.99MM M25 | |
| CABLE GLAND 11-17MM M25 BRASS | |
| CABLE GLAND 12.95-21.08MM M32 | |
| CABLE GLAND 13-18.01MM M25 BRASS | |
| CABLE GLAND 13-18.01MM PG21 | |
| CABLE GLAND 13-18MM PG21 BRASS | |
| CABLE GLAND 13-20MM M32 BRASS | |
| CABLE GLAND 13-20MM PG29 BRASS | |
| CABLE GLAND 15-21MM M32 BRASS | |
| CABLE GLAND 15-21MM M32 POLYAMID | |
| CABLE GLAND 18-25MM PG29 BRASS | |
| CABLE GLAND 18.01-25MM M32 BRASS | |
| CABLE GLAND 18.01-25MM PG29 | |
| CABLE GLAND 19-28MM M40 BRASS | |
| CABLE GLAND 19-28MM M40 POLYAMID | |
| CABLE GLAND 2-5MM M12 BRASS | |
| CABLE GLAND 2-5MM PG7 BRASS | |
| CABLE GLAND 2-6MM M16 BRASS | |
| CABLE GLAND 20-26MM M40 BRASS | |
| CABLE GLAND 21.08-35.05MM M45 | |
| CABLE GLAND 22-32MM M40 BRASS | |
| CABLE GLAND 22-32MM PG36 BRASS | |
| CABLE GLAND 22-32MM PG36 | |
| CABLE GLAND 27-38MM M50 BRASS | |
| CABLE GLAND 3-6.5MM M12 BRASS | |
| CABLE GLAND 3-6.5MM M12 POLYAMID | |
| CABLE GLAND 3-6.5MM PG7 BRASS | |
| CABLE GLAND 3-6.5MM PG7 POLYAMID | |
| CABLE GLAND 30-38MM M50 POLYAMID | |
| CABLE GLAND 30-38MM PG42 BRASS | |
| CABLE GLAND 30-38MM PG42 | |
| CABLE GLAND 34-44MM M63 BRASS | |
| CABLE GLAND 34-44MM M63 POLYAMID | |
| CABLE GLAND 34-44MM PG48 BRASS | |
| CABLE GLAND 34-44MM PG48 | |
| CABLE GLAND 39-45MM M63 PVC | |
| CABLE GLAND 4-8MM M16 POLYAMIDE | |
| CABLE GLAND 4-8MM PG9 BRASS | |
| CABLE GLAND 4-8MM PG9 POLYAMIDE | |
| CABLE GLAND 46-52MM M72 BRASS | |
| CABLE GLAND 5-10MM M16 BRASS | |
| CABLE GLAND 5-10MM M16 POLYAMIDE | |
| CABLE GLAND 5-10MM PG11 BRASS | |
| CABLE GLAND 5-10MM PG11 POLYAMID | |
| CABLE GLAND 5-9MM M20 BRASS | |
| CABLE GLAND 5-9MM PG13.5 BRASS | |
| CABLE GLAND 51-55MM M72 BRASS | |
| CABLE GLAND 58-64MM M80 BRASS | |
| CABLE GLAND 6-12MM M20 BRASS | |
| CABLE GLAND 6-12MM M20 POLYAMIDE | |
| CABLE GLAND 6-12MM PG13.5 BRASS | |
| CABLE GLAND 6-12MM PG13.5 | |
| CABLE GLAND 7-12MM PG16 BRASS | |
| CABLE GLAND 7.11-11.94MM M24 | |
| CABLE GLAND 9-16MM M25 BRASS | |
| CABLE GLAND 9-16MM PG21 BRASS | |
| Cable Gland Brass, Nickel Plated M10x1 Silver | |
| Cable Gland Brass, Nickel Plated M50x1.5 Silver | |
| CABLE GLAND EMC 85 SERIES, NICKE | |
| CABLE GLAND M10 BRASS | |
| CABLE GLAND M12 POLYAMIDE | |
| CABLE GLAND M12X1,5 BK | |
| CABLE GLAND M12X1,5 WITH NUT BK | |
| CABLE GLAND M16 BRASS | |
| CABLE GLAND M16 POLYAMIDE | |
| CABLE GLAND M16 X 1.5 NPB SHORT, | |
| CABLE GLAND M16X1,5 BK | |
| CABLE GLAND M16X1.5 NICKLE PLATE | |
| CABLE GLAND M16X1.5 NPB | |
| CABLE GLAND M20 BRASS | |
| CABLE GLAND M20 POLYAMIDE | |
| CABLE GLAND M20 PP | |
| CABLE GLAND M20 STEEL | |
| CABLE GLAND M20X1,5 WITH NUT | |
| CABLE GLAND M25 BRASS | |
| CABLE GLAND M25 POLYAMIDE | |
| CABLE GLAND M25 PP | |
| CABLE GLAND M25 STEEL | |
| CABLE GLAND M25 X 1.5 NPB SHORT, | |
| CABLE GLAND M25X1,5 BK | |
| CABLE GLAND M32 BRASS | |
| CABLE GLAND M32 POLYAMIDE | |
| CABLE GLAND M32 PP | |
| CABLE GLAND M40 BRASS | |
| CABLE GLAND M40 POLYAMIDE | |
| CABLE GLAND M40 PP | |
| CABLE GLAND M50 BRASS | |
| CABLE GLAND M50 POLYAMIDE | |
| CABLE GLAND M50 PP | |
| CABLE GLAND M72 BRASS | |
| CABLE GLAND M75 BRASS | |
| CABLE GLAND NICKEL PLATED BRASS | |
| CABLE GLAND NICKLE PLATED BRASS | |
| CABLE GLAND PG29 POLYAMIDE | |
| CABLE GLAND PG7 BRASS | |
| CABLE GLAND POLYAMIDE | |
| CABLE GLAND PROGRESS BRASS G 1/2 | |
| CABLE GLAND PROGRESS BRASS HT M1 | |
| CABLE GLAND PROGRESS BRASS HT M2 | |
| CABLE GLAND PROGRESS BRASS HT M6 | |
| CABLE GLAND PROGRESS BRASS HT PG | |
| CABLE GLAND PROGRESS BRASS M10X1 | |
| CABLE GLAND PROGRESS BRASS M12X1 | |
| CABLE GLAND PROGRESS BRASS M20X1 | |
| CABLE GLAND PROGRESS BRASS M32X1 | |
| CABLE GLAND PROGRESS BRASS M40X1 | |
| CABLE GLAND PROGRESS BRASS M6X1. | |
| CABLE GLAND PROGRESS BRASS NPT 2 | |
| CABLE GLAND PROGRESS BRASS NPT 3 | |
| CABLE GLAND PROGRESS BRASS PG 9. | |
| CABLE GLAND PROGRESS BRASS PG11. | |
| CABLE GLAND PROGRESS BRASS PG36. | |
| CABLE GLAND PROGRESS EMC BRASS M | |
| CABLE GLAND PROGRESS EMC BRASS | |
| CABLE GLAND PROGRESS EMC EASY CO | |
| CABLE GLAND PROGRESS EMC EASYCON | |
| CABLE GLAND PROGRESS EMC M25.. | |
| CABLE GLAND PROGRESS EMC RAPID M | |
| CABLE GLAND PROGRESS EMC RAPID P | |
| CABLE GLAND PROGRESS EMC SER.85 | |
| CABLE GLAND PROGRESS MS M20.. | |
| CABLE GLAND PROGRESS MS M25; CAB | |
| CABLE GLAND PROGRESS STAINLESS S | |
| CABLE GLAND PROGRESS STEEL A2 HT | |
| CABLE GLAND PROGRESS STEEL A2 M1 | |
| CABLE GLAND PROGRESS STEEL A2 M2 | |
| CABLE GLAND PROGRESS STEEL A2 M8 | |
| CABLE GLAND PROGRESS STEEL A4 HT | |
| CABLE GLAND RA M12 POLYAMIDE | |
| CABLE GLAND RA M20 POLYAMIDE | |
| CABLE GLAND RA M25 POLYAMIDE | |
| CABLE GLAND RA M32 POLYAMIDE | |
| CABLE GLAND RA M40 POLYAMIDE | |
| CABLE GLAND RA M63 POLYAMIDE | |
| CABLE GLAND RA PG11 POLYAMIDE | |
| CABLE GLAND RA PG9 POLYAMIDE | |
| CABLE GLAND STAINLESS STEEL A4 H | |
| CABLE GLAND SYNTEC BRASS M25X1.5 | |
| CABLE GLAND SYNTEC BRASS M40X1.5 | |
| CABLE GLAND, NICKEL PLATED BRASS | |
| CABLE GLAND, PROGRESS MS PG7 | |
| CABLE GLANDS PROGRESS ULTRAFLAT | |
| CABLE GLND 13-18.01MM PG21 BRASS | |
| CABLE GLND 4.57-9.91MM M16 BRASS | |
| CABLE GRIP M25 PROGRESS | |
| CABLE GRIP PG11 METALIC W/ RUBBE | |
| CABLE GRIP PG9 METALIC W/ RUBBER | |
| CABLE GRIP, M12, W RUBBER SR | |
| CABLE GRIP, NICKEL PLATED BRASS, | |
| EMC CABLE GRIP, M12, 6-7.5MM CLA | |
| M 16X1.5, NICKEL PLATED BRASS WI | |
| M-16 SHORT 6-10.5 MM GRIP | |
| M12X1.5, A2 STEEL, HIGH TEMP | |
| M16X1.5, 8-10.5 THREAD | |
| M16X1.5, 8MM THREAD | |
| M25 X 1.5 NICKEL-PLATED BRASS | |
| M32X1.5, 21-25.5 THREAD | |
| NI BRASS CABLE GRIP, 50MM THREAD | |
| NICKEL PLATED BRASS CABLE GRIP | |
| NICKEL PLATED BRASS EMC CABLE GL | |
| NICKEL PLATED BRASS M12 CABLE GR | |
| NICKEL PLATED BRASS, PG 13, CABL | |
| NICKEL PLATED BRASS, PG 9, MAX C | |
| NICKEL PLATED CABLE GRIP WITH AN | |
| NPB CABLE GLAND; M20X1.5; COMES | |
| NPB M6X1.0 | |
| PG 9, SMALL | |
| Stack Light Cable Gland | |
| STAINLESS STEEL CABLE GRIP, 2.5- | |
| STAINLESS STEEL CABLE GRIP, 3.0- | |
| STAINLESS STEEL CABLE GRIP, 3.5- | |
| STAINLESS STEEL CABLE GRIP, M16 | |
| STAINLESS STEEL PG 7, 3.5 TO 5.0 | |
| STRAIN RELIEF CONNECTOR |
| << Prev | Next >> |