All-Spec Industries Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| OK Industries is pleased to introduce the H-1000 Tool Pouch. This versa tile pouch is made of light, comfortable Cordura matrial which is pliable and water repellant. The H-1000 will... | |
| The CH Ellis 05-3280 has heavy ribbing that gives strength in this polyethylene tool case. Rugged aluminum frame valance, long life positive action lid stays, piano hinge, padded steel core... | |
| The CH Ellis 05-5709 all starts with the well tried and proven 9" deep 8304 tool case. To that we add a four stage completely retractable industrial grade telescoping handle... | |
| The CH Ellis 07-4829 is a telecommunications industry standard. Pallets for 40 commonly used tools in telecom plant service. Bottom Only. Size: Regular. Pockets: 40. Color: Black. | |
| The CH Ellis 33-6307 is a black tool case using the deluxe cast drawbolt locks, padded steel core handle for comfort, molded-in feet, and a sturdy steel piano hinge. Dimensions:... | |
| The CH Ellis 87-6953 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6954 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6955 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6957 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-6958 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-6972 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6973 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6979 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-7012 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7116 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CK Tools 415007 is a technician's tool vest that is a safe and convenient tool storage system for technicians on the move. It is made of durable polyester with... | |
| The CK Tools T3675L is an electrician's tool pouch with 11 pockets. | |
| Features: Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are... | |
| Features The CH Ellis 87-6956 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these... | |
| Features GateMouth® 06004 Features: 10 exterior and 10 interior pockets Padded sides and bottom for protection 9" wide mouth opening Steel hinge frame Shoulder strap keeps hands free Web strap... | |
| Features Dimensions: 7 x 5 x 3" | |
| Features For use with the following torque wrenches with 1-1/2 x 2-1/8" head sizes and up to 17-1/8" length: | |
| Features For use with the following torque wrenches with 1-3/4 x 3-1/8" head sizes and up to 20-1/2" length: | |
| Features For use with the following torque wrenches with 1-3/4 x 3-1/8" head sizes and up to 24" length | |
| Features The CH Ellis 034267 is designed for the Telecom and data communications field service engineer/technicians , the 649 has 25 novalux tool pockets, a butt set strap, a meter... | |
| Features The CH Ellis 05-1814 IS Widely used in photocopier service. These tool cases are injection molded with padded steel core handle, base divider, document pocket, cast drawbolt locks, molded... | |
| Features The CH Ellis 05-2673 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame... | |
| Features The CH Ellis 05-3279 is a rugged field service tool case featuring heavy ribbing which gives strength to this polyethylene case. The piano hinge keeps the long life positive... | |
| Features The CH Ellis 695 Backpack Tool Case was designed with the seriously mobile field service technician in mind. The 695 will carry in comfort up to 100 tools in... | |
| Features 10 total pockets Huge main compartment for larger tools Outer tape measure or nail pocket Dual plated steel hammer loops | |
| Features 10 total pockets Huge main compartment for larger tools Outer tape measure or nail pocket Dual plated steel hammer loops Made of rugged top grain leather with reinforced rivets... | |
| Features 100 cubic inches (30%) larger than original GateMouth® Jr. Wider opening for easy access Adjustable padded shoulder strap Rugged ripstop fabric with ballistic reinforcement on sides and bottom 28... | |
| Features 12 exterior pockets 6 interior pockets Rip cord closure system Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features 14 pockets for superior tool organization Large enough for a 2' level, a reciprocating saw with a blade, or other bulky tools Internal divider adjusts to keep tools secure... | |
| Features 17 exterior pockets 7 large interior pockets that can hold spray cans or larger hand tools Shallow pocket holds small items like tool bits Made from Rugged Boss® Tex... | |
| Features 25% larger than other rear guard pouches Built-in tape chain Cell phone holder Ballistic material for maximum durability Size: 11"L x 6.5"W x 3"H | |
| Features 27 exterior pockets to hold your tools Flapped security pockets Handy loop dispenses tape without removing roll Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features 27 exterior pockets 8 large interior pockets that can hold spray cans or larger hand tools Interior loop keeps hammer in place and accessible Shallow pocket holds small items... | |
| Features 29 pockets including one large and two small flapped exterior pockets with hook and loop fasteners Large interior with removable partition for power tools, extension cords, etc. ID pocket,... | |
| Features 3-way carrying system: belt, shoulder, or handle Multiple pockets to organize electrical tools Ballistic material for ultimate durability Size: 9"L x 10.5"W x 6.5"H | |
| Features 30 exterior pockets 14 interior pockets, 2 of which are smaller to hold screw bits Interior loop keeps hammer in place and accessible Flapped security pockets Handy loop dispenses... | |
| Features 4 front pockets hold tools, pencils, wallet and more Snap loop secures to belt or tool bag handle Padded and reinforced pouch easily slips into back pants pocket Clip... | |
| Features 4 per pack Colors: olive, orange, royal blue, and yellow Constructed of No. 10 canvas with heavy-duty brass zipper Dimensions: 12-1/8 x 7" | |
| Features 5 pockets Bar tacked seams Dual hammer loops Durable 100% cotton duck canvas Draw string waist | |
| Features 500 cubic inches (20%) larger than the original Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic... | |
| Features 8 pockets Bar tacked seams Dual hammer loops Durable cotton canvas | |
| Features 8 total pockets consisting of 2 large and 6 small utility pockets Dual plated steel hammer loops Made of durable canvas with reinforced suede leather | |
| Features 9 total pockets Two tier style Double layered tunnel loop Full size pockets allow you to carry more Stress points double-layered for protection Left and right hammer loops | |
| Features Adjustable safety snap fits most drill sizes 3 drill bit pockets Fits up to 3" wide work belt Made of rugged top grain leather with reinforced rivets | |
| Features Attach onto any standard 3-5 gallon bucket Ideal for tool storage and organization with more capacity than most toolboxes Drill holster with drill bit pockets Boss®Tex ripstop fabric with... | |
| Features Ballistic and PVC reinforced material for durability Extra large center storage compartment with 12 inner pockets and 8 elastic holsters 14 outer pockets, 2 large zipper pouches, and a... | |
| Features Color: Black with two black interior pallets Dimensions: 17-3/4" x 12-1/2" x 5" Includes a comfortable padded steel core handle and washer backed rivets, built-in top and bottom pallets... | |
| Features Constructed from ballistic material for ultimate durability Box-shaped design prevents tipping and stays upright on even ground Snaps for holding metal tools or electrical tape Reinforced carrying handle and... | |
| Features Constructed from heavy duty 100% cotton duck fabric 22 pockets roll up and will fit a wide variety of hand tools Socket pouches hold 3/8" and 1/4" sockets securely... | |
| Features Constructed from rugged 600 denier fabric Cushioned middle section designed for laptops and cables Versatile back section made to fit more tools, manuals, or a change of clothes Ideal... | |
| Features Constructed from rugged 600 denier fabric Ideal for storing plans, file folders, or notebooks Includes smaller storage pockets for tools like tape measures, meters, screwdrivers, or cell phones The... | |
| Features Constructed of Cordura®, a high-performance fabric resistant to abrasions, tears, and scuffs Heavy-duty nylon zipper Convenient storage for pliers, wrenches, screwdrivers, nutdrivers, other tools, and spare parts Size: 7"... | |
| Features Constructed of double layered 1000 denier Dupont's Cordura Plus nylon Exceptional resistance to abrasion, punctures, and tearing Double nylon-stitched and rivet reinforced Pouches have oversized pockets and reinforced bottom... | |
| Features Constructed of No. 10 white canvas Strong zipper Convenient storage for pliers, wrenches, screwdrivers, nutdrivers, other tools, and spare parts Size: 7" x 12-1/2" | |
| Features Constructed of Rugged Boss® Tex Ripstop fabric Ripcord closure system Flat bottom prevents tipping or slipping One 5 gallon bucket can hold 3-4 parachute bags | |
| Features Designed for today's compact digital cell phones Secure, quick-access flap closure Dense padding for protection on the job site Stainless steel spring belt clip Rugged Boss® Tex Ripstop fabric... | |
| Features Designed to fit pliers and other small hand tools Fits up to 3" work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Designed to hold fixed and retractable knives Elastic channel holds pencils, markers, etc Stainless steel belt clip Plastic reinforcement prevents tearing Rugged Boss® Tex Ripstop fabric | |
| Features Dimensions: 10"W x 8"H x 3-1/2"D Colors: red, blue, and yellow Constructed of No. 8 canvas with heavy-duty brass zipper and brass grommet | |
| Features Dimensions: 18 x 11 x 10" 31 multi-use pockets both on the inside and outside Large steel-framed mouth Padded reinforced nylon handles and shoulder strap Elastic straps on outside... | |
| Features Dimensions: 2-1/2 x 12" deep Made of tough No. 4 canvas Heat-resistant, hard-leather bottom | |
| Features Durable Corstat™ conductive corrugated material Conductive layer provides static shielding properties Eliminates the need for static shielding bags and the labor to put items into bags Corstat™ parts are... | |
| Features Durable, straight-wall and tapered-wall buckets are made of heavy-duty canvas All have Cycolac top rings and molded bottoms Polypropylene-rope handle reinforced with leather for water resistance and strength No. | |
| Features Easily transported around the house or to a job site Parts trays stack neatly and securely in or out of the bucket Bucket Seat Pro™ fits nearly any 5... | |
| Features Easily transported around the house or to a job site Parts trays stack neatly and securely in or out of the bucket Pro Bucket Seat® doubles as a lid... | |
| Features ESD-Safe Dimensions: 10-7/8 x 9-1/4 x 8-1/4" Manufactured from an extruded conductive polypropylene plastic material Organizer eliminates workstation clutter Contains 12 cells made up by removable dividers Ideal for... | |
| Features ESD-Safe Dimensions: 10-7/8 x 9-1/4 x 8-1/4" Organizer manufactured from an extruded conductive polypropylene plastic material Eliminates workstation clutter Ideal for properly setting up and standardizing any ESD-Safe workstation... | |
| Features Extreme FatBack™ bucket organizer offers an ideal solution to storing and organizing tools with more capacity than most toolboxes Attach onto any standard 3-5 gallon bucket Patented drill holster... | |
| Features Fiber lined sheath prevents blade cut-through Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Fits 14 wrenches with graduated-size pockets from 3/8" to 1-1/4" (6mm - 32mm) Pockets fit open-end and box-end wrenches Brass grommets for easy hanging storage in shop Rolls up... | |
| Features Fits in neatly with spare wheel Also works great for tow straps, pneumatic hose, and extension cords Made from rugged Boss® Tex ripstop fabric with tough web strap handles... | |
| Features Foldable crate has 3" rubber wheels and collapsible tote handle that extends up to 39" Interior Dimensions: 13"L x 15"W x 16"H Custom pockets for a cordless drill, bits,... | |
| Features For use with the following torque wrenches with 1-1/6 x 1-43/64" head sizes and up to 9-1/2" length: | |
| Features Four compartments for organizing nails, nuts, or any small parts 44% more capacity than the standard Bucket Stacker Ideal for larger parts such as plumbing fittings Includes a drill... | |
| Features Four compartments for organizing nails, nuts, or any small parts Includes a drill bit sizer, pencil holder, and a 4" measuring rule One 5 gallon bucket can hold 4-5... | |
| Features GateMouth® heavy duty bag with four non-marring feet Made from ballistic material for maximum durability Detachable cell phone and tape holders 48 pockets for tool storage Polyurethane side walls... | |
| Features GateMouth® heavy duty bag with non-slip rubber bottom 48 pockets for tool storage Vinyl reinforced base Size: 17"L x 10"W x 15"H | |
| Features Genuine leather cross brace patch Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Has 15 rigid easy access pockets / straps Swivel hammer loop to keep hammer vertical Strong metal tape holder Insulating tape 'T' holder | |
| Features Holds a regular or cordless drill with retention strap Padded extension protects leg Multiple pockets to hold bits or small parts Constructed with rugged Boss® Tex Ripstop fabric with... | |
| Features Holds a variety of small size hand tools Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Holds full and broken nail clips Padded to protect your leg from getting scrapped by nails Tall pocket holds several full clips Made from Cordura Nylon | |
| Features Huge main compartment will fit meters and bulky tools Shoulder strap has an overstuffed pad for easy comfortable carrying Curved back with comfortable mesh padding fits comfortably on body... | |
| Features Huge reverse-taper pouch Holds up to 50′ tape, chalk box or additional fasteners Made of Rugged Boss® Tex Ripstop fabric | |
| Features Ideal for field repair Two large, lockable compartments will hold two pallets or one pallet and a laptop (in its own case) plus important cables, meters, tools and other... | |
| Features Ideal for storing office or small utility items Constructed from rugged heavy duty canvas 12 pocket design fits most 10-12 oz. mugs | |
| Features Ideal tool pouch for terminating voice and data cabling Made from rugged Cordura® material Heavy-duty metal clip snaps over belt so kit can be removed without having to remove... | |
| Features Keeps your hammer at your side Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Large capacity pockets allow for easy access to contents Padded handle and shoulder strap design for easy storage Heavy-duty tool snap and electrical tape strap Steel hammer tool loop... | |
| Features Large compartment for jumper cables 9 interior pockets for tools, flashlight, and road flares Mesh pouch for gloves, rags, etc. Rugged dual-wall construction Made from Boss® Tex ripstop fabric... | |
| Features Large divided main pocket for variety of tools Metal tape clip and quick release tool snap Fits up to 3" work belt Made of saddle leather with reinforced rivets... | |
| Features Large, divided main pocket area designed for easy storage and tool access 4 smaller compartments for additional tool organization Washer rivets for extra strength Extra large metal tool clip... | |
| Features Large, durable tool bag is 13" long Top opens fully for easy access to tools Reinforced multi-ply constructions makes bag able to hold itself open 12" deep and 9"... | |
| Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 21"H | |
| Features Made from 100% cotton duck heavy duty canvas Bar tacked seams Dual hammer loops Fully adjustable belt with quick-release buckle Size: 23-3/4"L x 9-1/2"H | |
| Features Made from ballistic material for maximum durability Main compartment dimensions: 24"L x 11"W x 9" 14 pockets to organize tools effectively Internal divider adjusts to keep tools secure and... | |
| Features Made from rugged 600 denier fabric 9" wide mouth opening, web strap handles, steel hinge frame, and padded sides for added tool protection Shoulder strap keeps hands free Ideal... | |
| Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords and accessories Steel handle with foam rubber grip Metal tape measure clip 2 Velcro® straps to hold... | |
| Features Made from rugged 600 denier fabric Ideal for mid-sized power tools, cords, and accessories Super-wide "gate-mouth" design Rugged ripstop fabric on sides and bottom Web strap handles 21 pockets... | |
| Features Made of 600-denier fabric The first bag designed specifically for air nailers Narrow bag design stores easily in a work truck, and protects your gun from wear and tear... | |
| Features Nylon construction with zipper top Both inside and outside tool pockets High visibility red top with black bottom Size (W x L x H): 11" x 15" x 12"... | |
| Features Open cell core with solid, strong, light weight wall design Retractable extension handle Four polyurethane wheels with stainless steel bearings Double throw latches Stainless steel padlock protectors Fold down... | |
| Features Padded design holds layout square and small tools Durable back straps for heavy padded tool belts Stainless steel belt clip Reinforced pocket edge will hold a clipped on tape... | |
| Features Right or left-handed legal pad holder Interior pockets for standard size manila folder Zips shut for added security Made from Rugged Boss® Tex Ripstop water-resistant 600 denier fabric | |
| Features Rubber bottom prevents sliding Moisture-proof area for storing valuables Removable tool pack for remote job locations Ballistic material for ultimate durability Padded shoulder strap and handles Size: 14"L x... | |
| Features Rugged and durable Telescoping handle extends to 42" Rotationally molded from high density polyethylene; vertical ribbing adds strength Aluminum frame, recessed latches, molded-in feet, padlock loops and full piano... | |
| Features Rugged ripstop fabric with ballistic reinforcement on the sides and bottom Exterior loop dispenses tape or keeps keys handy Outside elastic straps for quick access to a level or... | |
| Features Security strap snaps in place to keep measuring tape in place Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Six separate compartments with two removable dividers for small parts storage Clear lid allows for viewing contents Lid securely snaps closed Fits nearly any standard 5 gallon bucket and... | |
| Features Spacious center section can hold a computer or spare parts, cables, or other bulky items Center section secured with two 3-number combination locks Two large external meter pockets Zippered... | |
| Features Swinging construction keeps hammer vertical while bending or kneeling Fits up to 3" wide work belt Made of heavy-duty saddle leather with reinforced rivets | |
| Features Telescoping handle extends 37" Butterfly latches Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected by a clear... | |
| Features Telescoping handle extends 37" Butterfly latches Standard padlock loops Field replaceable semi-recessed wheels More than 1000 square inches of tool storage space Rugged case has four sections, each protected... | |
| Features Top of the line rotationally molded tool case 45% Wider wheel base for increased stability Designed to be tough, durable, and user friendly Made from US industrial grade materials... | |
| Features Traditional loop style Reinforced back will not sag Made of Rugged Boss® Tex Ripstop fabric | |
| Features Two 4.5" deep pockets can store flashlight, utility knives, small tools and more Elastic channels hold pens, pencils, markers, etc. Stainless steel belt clip Rugged Boss® Tex Ripstop fabric... | |
| Features Use alone or attach to a tool belt Wide opening pouch holds nails, screws and other fasteners Elastic loops hold a pen, pencil or screwdriver | |
| Features Washer rivets for extra strength Metal tool clip Tapered compartments for tool stability Tape chain included Fits belts up to 3" wide Top grain leather that won't fade or... | |
| Features Watertight, dust proof and crush proof Retractable handle Four polyurethane wheels with stainless steel bearings Double throw latches O-ring seal Automatic pressure equalization valve Fold down handles Stainless steel... | |
| Features The CH Ellis 05-2675 tool case has proven itself to give long life. High impact polyethylene case with long life positive action lid stays, piano hinge, rugged aluminum frame... | |
| FeaturesThe CH Ellis 671 tool case has 53 tool pockets, two adjustable velcro straps in one compartment and document, pen and pencil pockets and a clipboard in the other. | |
| A multi-purpose pouch, soft and pliable. Moisture resistant to retain flexibility even after being wet and dried. Has two large, gusseted utility pockets, two screwdriver pockets, hammer loop, three pliers... | |
| All pockets are top loading. Imprinted with "Static Safe" legend (1" x 1"). Static protected and amine free poly. | |
| All-Spec ASTB2 Features: These black trash can liners are permanently antistatic Meets MIL-B-81705 electrostatic requirements Surface resistivity <1011 ohms/square Capacity: 12 to 16 gallons Will not cause corrosion or... | |
| Blac-Stat volume conductive film meets electrical requirements of MIL-P-82646A. Blac-Stat is made from a single layer of carbon-loaded polyethylene. Blac-Stat's conductivity does not depend on humidity. It is non-sloughing, does... | |
| Bolt bag with bull-pin loop on each side. Made of No. 4 canvas with double bottom, 3" (76 mm) belt loops. Measures 5" x 9" x 10" deep (13 x... | |
| Bolt bag with bull-pin loop on each side. Made of No. 4 canvas with double bottom, 3" (76 mm) tunnel loops. Measures 5" x 9" x 10" deep (13 x... | |
| CCI 07N-3406 is a conductive open bin box. CCI 07N-3406 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 0900 is a conductive open bin box. CCI 0900 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 0950 is a conductive open bin box. CCI 0950 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1001 is a conductive open bin box. CCI 1001 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1010 is a conductive open bin box. CCI 1010 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1020 is a conductive open bin box. CCI 1020 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1052 is a conductive open bin box. CCI 1052 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1053 is a conductive open bin box. CCI 1053 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1054 is a conductive open bin box. CCI 1054 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1062 is a conductive open bin box. CCI 1062 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1105 is a conductive open bin box. CCI 1105 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1125 is a conductive open bin box. CCI 1125 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| CCI 1170 is a conductive open bin box. CCI 1170 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static... | |
| Cut-out sides for easy access to tape. Slotted for attaching to belts up to 2.5" wide (63 mm). Made of leather. Holds 20', 25' and 30' tapes. Nominal overall size:... | |
| Durable bags made of one-piece No. 8 white canvas. Bottom and 3" (76 mm) of lower sides are covered with one-piece Naugahyde, cemented and lock-stitched. Bottom is protected with steel... | |
| Jonard H-40 Leather Pouch is designed to securely hold KN-6 Splicing Knife and ES-1964 Electrician's Scissors, and can be mounted on belts up to 2" wide. | |
| Molded one-piece trays for conveyor and assembly use with wire reinforced edges for dimensional stability. Requires no maintenance. Smooth seamless construction permits easy cleaning. Will not dent, splinter or corrode... | |
| Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Convenient storage... | |
| Patented, recessed and concealed lock protectors for maximum security against drilling and cutting lock. Enhanced lid bolster for added support and durability. Finger-groove lid handle for easy opening. Steel support... | |
| Protects small tools and supplies. Single lock hasp for use with padlock. Compact side handles for easy portability. Heavy-duty hinges, plus chain connector to hold lid in open position. | |
| Rugged, big-capacity pouch with 10 separate pockets. Four large, gusseted utility pockets. Two pliers pockets. Four pockets for screwdrivers. Knife snap. Slotted pouch fits belts up to 2" wide (51... | |
| The 646 carries 16 popular tools and lasts years. Made from 1000 denier Dupont Cordura Plus, this clutch style zipper tool case will keep your tools clean and organized. The... | |
| The All-Spec 1198-1117 are holders for 11" x 17" engineering drawings and other large sized documents. Made of clear 6-mil static dissipative vinyl. | |
| The All-Spec 1198-21 is an ESD-Safe static dissipative sheet protectordesigned to protect your documents while eliminating the charge. All-Spec 1198-21 Features: Color: Clear frosted finish Dimensions: Holds 8-1/2" x 11"... | |
| The All-Spec 1198-55 is designed for use in ESD-Safe controlled areas where there are electrostatic sensitive devices. The 1198-55 is made from a stable, amine-free, clear, static dissipative polyethylene, 6... | |
| The All-Spec 411-44 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-44 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-58 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-58 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-59 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-59 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-71 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-71 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-73 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-73 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 411-90 is an ESD-Safe cushion static shielding bag that offers six layers of protection. All-Spec 411-90 Features: ESD-Safe 3 layers static shielding laminate 3 layers cancel anti static... | |
| The All-Spec 421-44 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-44 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-71 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-71 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-73 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-73 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 421-90 is an ESD-Safe cushion static shielding bag that offers four layers of protection. All-Spec 421-90 Features: ESD-Safe 2 layers static shielding laminate 2 layers cancel anti static... | |
| The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-111 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-124 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-126 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-161 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-24 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-29 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-48 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-58 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-64 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-71 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-77 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 60-81 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and... | |
| The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester Material meets or exceeds the... | |
| The All-Spec 65-102 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-102 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-113 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-113 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-121 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-121 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-128 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-128 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-139 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-139 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-18 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-18 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-24 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-24 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-37 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-37 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-4056 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-4506 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-46 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-46 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-58 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-58 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-59 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-59 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-71 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-71 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-73 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-73 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-90 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-Spec 65-90 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 65-91 bag meets MIL-P-82646 and has permanent conductive polyethylene. All-SPec 65-91 Features: Surface resistivity: < 1000 ohms/sq. Volume resistivity: < 300 ohms/cm. Also available in tubing and film. | |
| The All-Spec 660-114 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-114 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 660-115 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 660-115 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 661-121 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 661-121 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 662-225 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 662-225 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 663-321 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-321 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 663-437 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 663-437 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 664-731 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-731 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 664-751 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 664-751 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec 665-752 is a conductive hinged box used for storage and handling of static sensitive devices. All-Spec 665-752 Features: Electrical properties: volume resistivity of 104 ohms/cm with a... | |
| The All-Spec C3520-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3520-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3523-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3523-D is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-D Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3523-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3523-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3526-A is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-A Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3526-B is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-B Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3526-C is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-C Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec C3526-O is an injection molded conductive hinged box made from polyproplene plastic. All-Spec C3526-O Features: Surface resistivity: 105 ohms/square Conductivity is temperature and humidity independent Provides protection... | |
| The All-Spec F1174These tough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F542 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F8112 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F852 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F882 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F954 are tough modular stock boxes ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec F984 aretough modular stock boxes are ideal for parts handling, transport, and storage. Are also widely used as kitting trays. Compression molded of durable, long lasting fiber glass... | |
| The All-Spec SM0810 is a conductive cabinet for SMD storage boxes. All-Spec SM0810 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components Surface resistivity of... | |
| The All-Spec SM0873 is a conductive SMD storage box. All-Spec SM0873 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0874 is a conductive SMD storage box. All-Spec SM0874 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0875 is a conductive SMD storage box. All-Spec SM0875 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0876 is a conductive SMD storage box. All-Spec SM0876 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0880 is a conductive SMD storage box. All-Spec SM0880 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0881 is a conductive SMD storage box. All-Spec SM0881 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0882 is a conductive SMD storage box. All-Spec SM0882 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The All-Spec SM0883 is a conductive SMD storage box. All-Spec SM0883 Features: Ideal for engineering labs, kitting, in-process handling, and safe transport of static-sensitive components including: SOICs, PLCCs, SOTs and... | |
| The Cementex ST-TR9 is a black nylon roll-up tool pouch with 9 tool slots. | |
| The Centurian 82534 protects your component reels against ESD and physical damage. Thick, heavy duty, black conductive corrugated housing ensures a long life. Features dissipative plastic ribs to prevent reels... | |
| The Centurian C2000 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2000 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2010 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2010 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2070 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2070 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian C2090 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian C2090 Features: Made with 200 lb. "B" flute graphite coated corrugated Pink anti-static... | |
| The Centurian CC2170 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2170 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static... | |
| The Centurian CC2175 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2175 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static... | |
| The Centurian CC2200 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2200 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static... | |
| The Centurian CC2220 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2220 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static... | |
| The Centurian CC2230 is a conductive corrugated front tuck mailer that provides effective static shielding protection. Centurian CC2230 Features: Made with 200 lb. "E" flute graphite coated corrugated Pink anti-static... | |
| The CH Ellis 05-5017 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge,... | |
| The CH Ellis 05-5073 is a classic black hi-tech tool with strength and long lasting qualities. These high impact polyethylene cases have long life positive action lid stays, piano hinge,... | |
| The CH Ellis 05-5278 is a polyethylene tool case, unaffected by many chemicals, has many features such as molded-in feet, strengthening ribs, piano hinge and molded high impact padded handle. | |
| The CH Ellis 05-5951 are for those who have to carry long distances over paved surfaces the 055951 may be the answer. This 9" foam-filled case incorporates an industrial grade... | |
| The CH Ellis 05-6071 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6072 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage... | |
| The CH Ellis 05-6112 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6113 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6114 series of molded cases are filled with 2-inch foam slabs to protect your valuable equipment. Each case is made of thick, polyethylene shells, aluminum frame valances,... | |
| The CH Ellis 05-6116 molded cases are made from tough polyethylene plastic and contain high-density anti-static foam. Our molded cases will protect your circuit boards from physical and electrical damage... | |
| The CH Ellis 05-6461 is a 3-part molded case with 4 sections to fill the needs of customers who require twice the layout area of the standard attach carrying case... | |
| The CH Ellis 07-1954 is used extensively in tool cases for electronics industry field service personnel. The set includes a top and bottom tool case pallet and holds 46 commonly... | |
| The CH Ellis 07-3625 has 44 tool pockets and three pouches for small items. Set includes top and bottom tool case pallets. Size: Regular. Pockets: 44. Color: Black. | |
| The CH Ellis 07-3627 holds 60 tools most commonly used in computer service. Size: Regular. Pockets: 60. Color: Black. | |
| The CH Ellis 07-3709 set holds 60 tools most commonly used in computer service. Set includes top and bottom tool case pallets. Size: Large. Pockets: 60. Color: Black. | |
| The CH Ellis 07-4018 pallet sets hold 86 tools for wide variety of field service applications. The 074018 is recommended for the 14" cases. Size: Regular. Pockets: 86. Color: Black. | |
| The CH Ellis 07-4828 is a telecommunications industry standard. Pallets for 40 commonly used tools in telecom plant service. Top Only. Size: Regular. Pockets: 40. Color: Black. | |
| The CH Ellis 33-6697 is a black tool case that uses the deluxe cast drawbolt locks, padded steel core handle for comfort, molded-in feet, and a sturdy steel piano hinge. | |
| The CH Ellis 33-7758 is part of the 8800 series tool cases. The 8800 series features rotational molding to guarantee strong corners and rugged features that will survive in extreme... | |
| The CH Ellis 670 original double zipper case is both a tool case and an attache case designed for field engineers, managers, and supervisors. 1000 denier Dupont Cordura Plus is... | |
| The CH Ellis 87-6950 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6951 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6952 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6971 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6974 is designed to hold and organize tools commonly used in electro-mechanical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The use... | |
| The CH Ellis 87-6975 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6976 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-6977 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6978 is designed to hold and organize tools commonly used in industrial control field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting... | |
| The CH Ellis 87-6980 is designed to hold and organize tools commonly used in mechanical field service applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. | |
| The CH Ellis 87-7000 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7001 is designed to hold and organize tools commonly used in electrical/electroni c applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 87-7002 is designed to hold and organize tools commonly used in medical/electro-mech anical applications. Top quality materials and excellent craftsmanship go into making these long-lasting pallets. The... | |
| The CH Ellis 88-6984 is the toughest wheeled tool case. It is manufactured from virtually indestructible, thick polyethylene plastic with extra thick bumpers for added protection. A molded-in retractable, telescoping... | |
| The CH Ellis 9771 holds 50 tools normally required by the appliance repair industry. Set includes top and bottom tool case pallets. Size: Regular. Pockets: 50. Color: Black. | |
| The CH Ellis 9888 SET pallet set hold 86 tools for wide variety of field service applications. The 073628 is recommended for the 17" x 12" cases. Size: Large. Pockets:... | |
| The CH Ellis Z120 is a high-quality, lightweight zipper tool case has two half-size gusseted pockets on one side and a document pocket on the other. Internally, there are 25... | |
| The CH Ellis Z140 is manufactured from top-quality materials, this lightweight tool case is both stylish and durable. One zippered compartment has pockets for office essentials and a clipboard. The... | |
| The CH Ellis Z150 is manufactured from top quality materials, this lightweight tool case is both stylish and strong. The zippered compartment contains 45 Novalux tool pockets, a meter pocket,... | |
| The CH Ellis Z190 is manufactured from top quality materials, this versatile and stylish tool case is designed to last. One zippered compartment has a padded section for a laptop... | |
| The Dri-Shield 2700 Moisture Barrier Bag is designed for dry packaging of electronic devices. The 7.0 mils of static dissipative polyethylene and metallized polyester create an exceptional dry package with... | |
| The Moody 49-8184 is an empty canvas roll-up pouch. | |
| The Moody P58-0154 is an empty vinyl tool pouch, 3-3/4" x 6-3/4", for holding Moody Tools screwdriver and wrench blades. | |
| The Pelican 1450 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total; protection for your equipment. | |
| The Pelican 1500 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1600 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1610 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1620 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Pelican 1650 is unbreakable, watertight, dustproof, chemical resistant and corrosion proof. These are some of the features of this Pelican Protector Case that offers total protection for your equipment. | |
| The Xcelite 99K empty Canvas Case is for use with the 99PR Tool Roll Kit. Length: 6-7/8" x 13-7/8" | |
| The Xcelite 99PSE is a clear plastic replacement case ONLY for the 99PS Series 99 driver sets. | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3. They create a Faraday Cage envelope to shield contents from static fields and are... | |
| These static shielding bags meet the electrical and physical requirements of MIL-B-81705, Rev. C, Type 3.They create a Faraday Cage envelope to shield contents from static fields and are used... | |
| This Klein bucket is more widely used by public utilities than any other. Made of No. 1 canvas with Cycolac top ring. Bottom is covered with leather reinforcement extending 3"... | |
| Tough composition board work surface on top with built-in chain vise and telescoping wrench stop. Removable self-stored shelf enables storage of larger items. Supplied with (2) locking swivel casters and... | |
| Wiha 91118 is a Precision Tool Storage Pouch. Made of canvas. Holds 8 Precision Tools. | |
| 6.5 mil clear dissipative vinyl Staticure 3" flap with snap closure 13" x 10" overall size (opening on 13") Sold in packs of 5 | |
| Holder Size: 9.625" x 11" with metal grommets Used to hold work orders, reports, data, etc. Clear ESD vinyl protects against dust grime, moisture Durable, heavy duty 6 mil Reinforced... |